EN
  • EN
  • DE

XC17S40PD8I

Part No XC17S40PD8I
Manufacturer Xilinx Inc.
Catalog Memory - Configuration Proms for FPGAs
Description Spartan Family of One-Time
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Xilinx Inc.
Packaging Tube
Part Status Obsolete(EOL)
Programmable Type OTP
Memory Size 400kb
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1281459-XC17S40PD8I
Manufacturer Homepage www.xilinx.com
Popularity Medium
Supply and Demand Status Limited
Family Name XC17S40
Introduction Date February 03, 1999
ECCN EAR99
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian XC17S40PD8I CAD Model

Description

The Xilinx XC17S40PD8I is an OTP type programmable integrated circuit that belongs to the category of Integrated Circuits (ICs).

  • Packaging Type: Tube
  • Package: 8-DIP (0.300", 7.62mm)
  • Memory Size: 400kb
  • Operating Supply Voltage: 4.5 V to 5.5 V
  • Operating Temperature Range: -40°C to 85°C
  • Status: Obsolete (EOL)
  • Supply and Demand Status: Limited

You May Also Be Interested in

Microchip Technology
IC SERIAL CONFIG PROM 256K 8-DIP
Need more? Email Us
Intel
IC CONFIG DEVICE 1MBIT 8DIP
Lowest to $25.0254
Microchip Technology
IC SRL CONFIG EEPROM 1M LV 8DIP
Lowest to $27.3871
Microchip Technology
IC CONFIG SEEPROM 1M 3.3V 20PLCC
Lowest to $12.4070
Microchip Technology
IC SRL CONFG EEPROM 512K LV 8DIP
Need more? Email Us
Microchip Technology
CONFIG MEMORY, 128KX1
Need more? Email Us
Intel
IC QUAD-SERIAL LOW VOLTAGE CONFI
Lowest to $38.3833
Microchip Technology
IC EEPROM FPGA 256KB 8-SOIC
Need more? Email Us
Microchip Technology
IC EEPROM SRL CONFG 2M LV 20SOIC
Lowest to $49.3976

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess