The XC2018-50PC44I is a Complex Programmable Logic Device (CPLD) manufactured by Xilinx Inc. It is a member of the XC2000 family, known for providing flexible logic solutions for various digital applications.
Applications
- Address decoding
- Glue logic
- Peripheral control
- State machine implementation
- Interface bridging
Features
- 1800 equivalent gate
- 44-pin PLCC package
- In-system programmability
- Low power consumption
- High-speed performance
Benefits
- Flexibility: CPLDs offer a high degree of flexibility in designing digital circuits.
- In-System Programmability: Allows for easy design modifications and updates without removing the device.
- Reduced Component Count: Integrates multiple logic functions into a single chip.
- Fast Prototyping: Enables rapid development and testing of digital designs.
- Cost-Effective: Provides a cost-effective solution for implementing complex logic functions.
Specifications
The XC2018-50PC44I operates with a supply voltage of 5V. It features a typical propagation delay suitable for medium-speed applications. The device's architecture consists of macrocells interconnected by a programmable interconnect matrix. The macrocells contain configurable logic elements and flip-flops. The exact details of the device's architecture and programming characteristics can be found in the Xilinx datasheet for the XC2000 family.
The device is programmed using industry-standard programming tools and supports various programming interfaces. Its low power consumption makes it suitable for battery-powered and portable applications. The XC2018-50PC44I's robust architecture and in-system programmability make it a versatile choice for a wide range of digital logic applications.