EN
  • EN
  • DE

XC2C32A-6QFG32I

Part No XC2C32A-6QFG32I
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 32MC 5.5NS 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Packaging Tray
Status Active
Programmable Type In System Programmable
Delay Time tpd(1) Max 5.5ns
Voltage Supply - Internal 1.7 V to 1.9 V
Number of Logic Elements/Blocks 2
Number of Macrocells 32
Number of Gates 750
Number of I/O 21
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 32-QFN (5x5)
Win Source Part Number 038032-XC2C32A-6QFG32I
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC2C32A-6QFG32I CAD Model

Description

The Xilinx Inc. XC2C32A-6QFG32I is an in-system programmable integrated circuit with a packaging of tray and mounting of SMD (SMT).

  • Packaging: Tray
  • Mounting: SMD (SMT)
  • Number of I/Os: 21
  • Number of Gates: 750
  • Delay Time tpd(1) max: 5.5ns
  • Voltage Supply - Internal: 1.7 V to 1.9 V
  • Number of Logic Elements/Blocks: 2
  • Number of Macrocells: 32
  • Operating Temperature: -40°C to 85°C (TA)
  • Case/Package: 32-QFN (5x5)

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 8MC 5NS 20PLCC
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 24DIP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 24DIP
Lowest to $6.6428
Lattice Semiconductor Corporation
SPLD GAL Family 10 Macro Cells 62.5MHz 5V 20-Pin PLCC
Lowest to $89.8336
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20PLCC
Lowest to $3.1987
Lattice Semiconductor Corporation
IC CPLD 96MC 10NS 128QFP /
Need more? Email Us
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $9.7829
Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $7.6364

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4895 $50.9370
13+ $7.9522 $103.3786
20+ $7.6836 $153.6720
28+ $7.1463 $200.0964
37+ $6.8776 $254.4712
46+ $6.6090 $304.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,595 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess