EN
  • EN
  • DE

XC3020A-7PQ100C

Part No XC3020A-7PQ100C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description XC3020A-7PQ100C Xilinx
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PQFP
Number of Gates 1500
RoHS Non-Compliant
Win Source Part Number 1030873-XC3020A-7PQ100C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC3020A-7PQ100C CAD Model

Description

The XC3020A-7PQ100C is a PQFP case electronic component manufactured by Xilinx Inc.

  • RoHS: Non-Compliant
  • Category: OEM parts (T-Z)
  • Mounting Type: SMD (SMT)
  • Number of Gates: 1500

You May Also Be Interested in

Taiwan Semiconductor
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 600V 4A 4-Pin Case TS-4K Tube
Need more? Email Us
Infineon Technologies
Contact for details
Need more? Email Us
TE Connectivity
HK4/0-004-F,WITH ONE SLOT SCREW / Female Insert 4+Ground Position Screw
Need more? Email Us
Texas Instruments
Lowest to $1.4591
Taiwan Semiconductor
4A 200V Standard Bridge Rectifier
Need more? Email Us
Taiwan Semiconductor
V REG -8V, 7908, TO-220-3; Voltage regulator type: Negative Fixed; Voltage, input max: -10V; Voltage, output max:...
Need more? Email Us
Coilcraft
Power inductor, shielded, 20% tol, SMT, RoHS, halogen-free
Lowest to $3.1289
Panasonic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.0148 $86.0296
3+ $35.2942 $105.8826
5+ $34.1912 $170.9560
7+ $33.0883 $231.6181
8+ $31.9853 $255.8824
11+ $28.6765 $315.4415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess