EN
  • EN
  • DE

XC3030A-6PC68C

Part No XC3030A-6PC68C
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Description FPGA XC3000A Family 2K Gates 100 Cells 135MHz CMOS Technology 5V 68-Pin PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package PLCC
Max Operating Temperature 85 °C
Min Operating Temperature 0 °C
Number of Pins 68
Number of Registers 360
Operating Supply Voltage 5 V
Radiation Hardening No
RAM Size 2.7 kB
RoHS Compliant
Speed Grade 6
Win Source Part Number 1231414-XC3030A-6PC68C
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3030A-6PC68C CAD Model

Description

The XC3030A-6PC68C is a custom electronic component manufactured by Xilinx Inc.

  • Supply Voltage: 5V
  • RAM: 2.7 kB
  • Registers: 360
  • Case/Package: PLCC
  • Pins: 68
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • RoHS Compliant: Yes
  • Radiation Hardening: No
  • Minimum Operating Temperature: 0°C
  • Maximum Operating Temperature: 85°C

You May Also Be Interested in

Torex Semiconductor Ltd
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Power-One
Lowest to $3.2640
Schneider Electric
INDUCTIVE PROXIMITY SENSORS XS, / Inductive Proximity Sensor 2.362" (60mm) IP67 Module
Need more? Email Us
Inpaq
Need more? Email Us
Foxconn Optical Interconnect Technology, Inc.
Conn Mini Usb B Type Rcp 5 Pos 0.8MM Sol
Lowest to $2.6114
Cypress Semiconductor Corp
69.006 Mhz Other Clock Generator PDSO8
Need more? Email Us
Vishay
DIODE GEN PURP 600V 2A DO214AA / Diode Standard 600 V 2A Surface Mount DO-214AA (SMB)
Lowest to $0.2725
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 150MA SSOT24 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SSOT-24
Lowest to $0.3231

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess