EN
  • EN
  • DE

XC3090-100PP175C

Part No XC3090-100PP175C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412593-XC3090-100PP175C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3090-100PP175C CAD Model

Description

The XC3090-100PP175C is a Field-Programmable Gate Array (FPGA) from Xilinx, part of the XC3000 series. This series of FPGAs is designed to provide both high performance and flexibility for implementing custom digital logic circuits. The device's configurable architecture enables designers to create custom circuits using programmable interconnects and Configurable Logic Blocks (CLBs).

Applications:

  • Digital Signal Processing (DSP): Employed in applications requiring high-speed data processing, such as audio and video processing, and telecommunications.
  • Data Acquisition Systems: Used in systems for capturing and processing data in real-time.
  • Embedded Systems: Functions as a core logic component in embedded control systems, allowing implementation of custom hardware accelerators.
  • Communication Systems: Integrated into communication systems for implementing custom protocols and interfaces.
  • Industrial Automation: Utilized in industrial control systems to provide flexible and reconfigurable logic for automation tasks.

Features:

  • Configurable Logic Blocks (CLBs): These form the basic building blocks for implementing both combinational and sequential logic functions.
  • Programmable Interconnect Matrix: Enables flexible routing of signals between CLBs and Input/Output Blocks (IOBs).
  • Input/Output Blocks (IOBs): Provide the interface for connecting the FPGA to external devices and peripherals.
  • On-Chip Clock Management: Includes clock dividers, multipliers, and potentially Phase-Locked Loops (PLLs) for generating and managing clock signals.
  • High Density: Provides a significant number of logic gates and flip-flops for implementing complex designs.

Benefits:

  • Flexibility: Allows for implementing custom logic and adapting to changing design requirements.
  • High Performance: Offers high-speed operation, essential for demanding applications. The '100' likely refers to the speed grade of the device.
  • Reduced Time-to-Market: Facilitates rapid prototyping and development of digital systems.
  • Cost-Effectiveness: Provides a cost-effective solution for implementing complex logic functions compared to custom Application-Specific Integrated Circuits (ASICs).
  • Reconfigurability: Can be reprogrammed to implement different functions after deployment, making it adaptable for evolving application requirements.

Technical Specifications:

The XC3090-100PP175C typically features 90 CLBs (Configurable Logic Blocks) with a speed grade of -100, and is packaged in a 175-pin Plastic Package (PP). The 'C' signifies it is rated for the commercial temperature range. The operating voltage is typically 5V. The device offers a specific number of I/O pins for interfacing with external components. Further details on exact specifications can be found in the Xilinx documentation for the XC3000 series.

You May Also Be Interested in

Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256FTBGA
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 73 I/O 100TQFP
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess