EN
  • EN
  • DE

XC3120A-1PQ100C

Part No XC3120A-1PQ100C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1021537-XC3120A-1PQ100C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC3120A-1PQ100C CAD Model

Description

The XC3120A-1PQ100C is a Field-Programmable Gate Array (FPGA) from Xilinx, belonging to the XC3000 family. This FPGA is designed for implementing custom digital circuits. It offers a programmable logic solution that can be configured after manufacturing, enabling rapid prototyping, hardware acceleration, and tailored hardware implementations.

Applications

  • Prototyping digital circuits
  • Hardware acceleration
  • Custom logic implementations
  • Embedded systems
  • Digital signal processing (DSP)
  • Control systems

Features

  • 1200 usable gates
  • 100-pin PQFP package
  • Configurable Logic Blocks (CLBs)
  • Input/Output Blocks (IOBs)
  • Programmable interconnect
  • Operating voltage: 5V

Benefits

  • Design Flexibility: The FPGA can be reconfigured, allowing for design changes and updates without requiring new hardware.
  • Rapid Prototyping: Speeds up the development process by enabling quick implementation and testing of digital circuits.
  • Custom Hardware: Enables the creation of custom hardware solutions tailored to specific application requirements.
  • Hardware Acceleration: Can accelerate computationally intensive tasks for improved system performance.
  • Cost-Effective for Low Volumes: Provides a cost-effective alternative to custom ASICs (Application-Specific Integrated Circuits) for smaller production runs.

The XC3120A-1PQ100C FPGA consists of Configurable Logic Blocks (CLBs), Input/Output Blocks (IOBs), and programmable interconnect resources. The CLBs provide the basic logic functions, while the IOBs interface with external devices. The programmable interconnect allows designers to route signals between the CLBs and IOBs to implement custom digital circuits. The device is programmed using a configuration file, which specifies the desired logic functions and interconnections. The configuration file is typically loaded into the FPGA using a PROM (Programmable Read-Only Memory) or other non-volatile memory device. The XC3000 family is an earlier generation of FPGAs, so its performance and features are less advanced compared to more recent FPGAs. The 100-pin PQFP package provides a convenient form factor for surface mount assembly.

You May Also Be Interested in

Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Agere Systems
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess