EN
  • EN
  • DE

XC3195A-3PQ160C

Part No XC3195A-3PQ160C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 138 I/O 160QFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Status Obsolete(EOL)
Number of LABs/CLBs 484
Total RAM Bits 94984
Number of I/O 138
Number of Gates 7500
Supply Voltage - Operating 4.25 V to 5.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 160-PQFP (28x28)
Win Source Part Number 214151-XC3195A-3PQ160C
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3195A-3PQ160C CAD Model

Description

The Xilinx XC3195A-3PQ160C is a Field-Programmable Gate Array (FPGA) belonging to the XC3000 family. It's packaged in a 160-pin Plastic Quad Flat Pack (PQFP) package, suitable for surface mount technology. The 'C' suffix signifies that it's designed for operation within a commercial temperature range. Like other members of the XC3000 series, it is SRAM-based and can be reprogrammed.

Applications

  • Embedded Systems: Used for implementing custom logic in embedded systems.
  • Digital Signal Processing (DSP): Suitable for implementing custom DSP algorithms.
  • Image Processing: Used in image processing and video applications.
  • Communication Systems: Can be used to implement custom communication protocols.
  • Rapid Prototyping: Ideal for prototyping digital designs before committing to fixed silicon.

Features

  • Configurable Logic Blocks (CLBs): Offers a configurable array of logic blocks that can be interconnected to implement custom logic functions.
  • Input/Output Blocks (IOBs): Provides programmable input/output blocks for interfacing with external devices.
  • Programmable Interconnect: Features a flexible interconnect architecture to route signals between CLBs and IOBs.
  • SRAM-Based Configuration: Configuration data is stored in SRAM, allowing for reprogramming.
  • 160-Pin PQFP Package: Offers a compact footprint and ease of use for surface mount assembly.
  • Commercial Temperature Range: Designed for operation in typical commercial environments.

Benefits

  • Flexibility and Customization: Allows for the implementation of highly customized digital circuits.
  • Reprogrammability: Enables design iterations and field upgrades.
  • Faster Time-to-Market: Accelerates the design and development process.
  • Cost-Effectiveness: Provides a cost-effective solution for low- to medium-volume production.
  • Design Security: Offers a degree of design security through SRAM-based configuration.

Additional Details

The XC3195A-3PQ160C typically operates at 5V. The '-3' designation usually refers to a specific speed grade. Configuration is typically performed through a JTAG interface or dedicated configuration pins. Refer to the Xilinx documentation for detailed specifications, including timing characteristics, power consumption, and configuration procedures. The 160-pin PQFP package provides a balance between pin count and board space requirements. Consult the device datasheet for precise operating conditions and performance characteristics.

You May Also Be Interested in

Altera
IC FPGA 147 I/O 208QFP
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Microchip Technology
IC FPGA 574 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 73 I/O 100TQFP
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 197 I/O 381CABGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256FTBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Microchip Technology
IC FPGA 200 I/O 324CSBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $100.0519 $100.0519
2+ $96.9252 $193.8504
3+ $93.7986 $281.3958
4+ $90.6720 $362.6880
5+ $81.2921 $406.4605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess