EN
  • EN
  • DE

XC4003-6PG120C

Part No XC4003-6PG120C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105321-XC4003-6PG120C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC4003-6PG120C CAD Model

Description

The XC4003-6PG120C is a Field Programmable Gate Array (FPGA) from Xilinx's XC4000 family. As an FPGA, it provides a reconfigurable hardware platform suitable for various digital logic applications. The '-6' in the part number denotes its speed grade, indicating a particular performance level within the XC4000 series. The 'PG120C' signifies the package type, which is a Plastic Pin Grid Array (PGA) with 120 pins, and 'C' generally represents the commercial temperature range (0°C to 70°C).

Applications:

  • Prototyping: Used extensively for prototyping digital circuits before ASIC production.
  • Custom Logic Circuits: Implements customized logic functions for specific applications.
  • Digital Signal Processing (DSP): Suited for implementing various DSP algorithms.
  • Embedded Control Systems: Used in embedded systems for control and data processing tasks.
  • Communication Systems: Employed in communication devices for encoding, decoding, and data processing.

Features:

  • Configurable Logic Blocks (CLBs): Contains an array of CLBs that can be programmed to implement various logic functions.
  • Input/Output Blocks (IOBs): Provides programmable I/O pins for interfacing with external devices.
  • Interconnect Matrix: Features a flexible interconnect architecture for routing signals between CLBs and IOBs.
  • On-Chip Memory: Includes on-chip memory resources for data storage and manipulation.
  • Clock Management: Offers clock management features for synchronizing and controlling internal operations.

Benefits:

  • Flexibility: Allows for easy modification and reconfiguration of digital circuits.
  • Rapid Prototyping: Reduces development time by enabling quick prototyping and testing of designs.
  • Customization: Enables implementation of customized logic functions tailored to specific needs.
  • Integration: Integrates multiple logic functions into a single device, minimizing board space.
  • Performance: Offers high-performance capabilities for demanding applications.

Additional Details:

The XC4003-6PG120C FPGA typically operates at a voltage of 5V. The architecture includes configurable logic blocks arranged in an array format, along with programmable input/output blocks. The interconnect resources provide a flexible routing structure, facilitating the implementation of complex designs. The device is configured by loading a configuration file that defines the interconnections and functionality of the logic blocks. This configuration is typically loaded via a JTAG interface. The Plastic Pin Grid Array (PGA) package is designed for through-hole mounting, providing reliable connections on printed circuit boards. The number of logic gates and memory resources available depend on the specific resources used during the programming process.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess