EN
  • EN
  • DE

XC4003A-5PC84C

Part No XC4003A-5PC84C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1022593-XC4003A-5PC84C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC4003A-5PC84C CAD Model

Description

The XC4003A-5PC84C is a Field-Programmable Gate Array (FPGA) from the Xilinx XC4000 family. It's a configurable logic device that allows designers to implement custom digital circuits.

Applications

  • Prototyping Digital Circuits
  • Implementing Custom Logic Functions
  • Digital Signal Processing (DSP)
  • Image Processing
  • Networking Equipment
  • Industrial Control Systems
  • Aerospace Applications

Features

  • Configurable Logic Blocks (CLBs)
  • Input/Output Blocks (IOBs)
  • Programmable Interconnect Matrix
  • Static RAM (SRAM) based configuration
  • On-Chip Clock Management
  • 84-Pin PLCC Package
  • Operating Voltage: 5V
  • System clock up to 50 MHz
  • Number of Logic Cells (CLBs): Refer to datasheet

Benefits

  • Flexibility to implement custom digital circuits
  • Faster time-to-market compared to custom ASIC designs
  • Ability to modify designs without hardware changes
  • Reduced development costs
  • Suitable for prototyping and low-volume production

Additional Details

The XC4003A-5PC84C allows designers to create complex digital circuits by configuring the CLBs and interconnect resources. The SRAM-based configuration allows for easy reprogramming. This FPGA is suitable for a wide range of applications, including prototyping, low-volume production, and applications that require flexibility and reconfigurability. The specific number of CLBs, IOBs, and other resources can be found in the Xilinx datasheet. It uses a hardware description language (HDL) such as VHDL or Verilog for configuration.

You May Also Be Interested in

Taiwan Semiconductor
V REG -8V, 7908, TO-220-3; Voltage regulator type: Negative Fixed; Voltage, input max: -10V; Voltage, output max:...
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
HK4/0-004-F,WITH ONE SLOT SCREW / Female Insert 4+Ground Position Screw
Need more? Email Us
Taiwan Semiconductor
Need more? Email Us
Infineon Technologies
Contact for details
Need more? Email Us
Taiwan Semiconductor
Need more? Email Us
Mini-Circuits
RF Mixer, 2 to 600 MHz, SMT
Need more? Email Us
Coilcraft
Power inductor, shielded, 20% tol, SMT, RoHS, halogen-free
Lowest to $3.1289
Taiwan Semiconductor
speakerphone circuit
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess