EN
  • EN
  • DE

XC4003A-6PC84C

Part No XC4003A-6PC84C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description IC Logic Cl Array 3000GAT 84PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
Number of Pins 84
Packaging Bulk
RoHS Non-Compliant
Win Source Part Number 1021644-XC4003A-6PC84C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC4003A-6PC84C CAD Model

Description

The XC4003A-6PC84C is a Field Programmable Gate Array (FPGA) from Xilinx Inc., belonging to the XC4000 family. This FPGA is designed for implementing custom digital circuits and systems, offering flexibility and reconfigurability for various applications.

Applications:

  • Prototyping custom logic circuits
  • Implementing digital signal processing (DSP) algorithms
  • Developing embedded systems
  • Implementing communication protocols
  • Control systems

Features:

  • Configurable Logic Blocks (CLBs) for implementing logic functions
  • Input/Output Blocks (IOBs) for interfacing with external devices
  • Programmable interconnect resources for routing signals
  • On-chip memory for data storage
  • System-level features such as clock management and JTAG interface
  • 84-Pin PLCC package
  • Operating Temperature of 0°C ~ 85°C

Benefits:

  • Flexibility to implement custom logic circuits without custom silicon fabrication
  • Reprogrammability for design iterations and bug fixes
  • Reduced development time compared to traditional ASIC design
  • Cost-effective solution for low to medium volume production
  • Faster time to market

Additional Details:

The XC4003A-6PC84C FPGA consists of an array of Configurable Logic Blocks (CLBs), Input/Output Blocks (IOBs), and programmable interconnect resources. The CLBs can be configured to implement a wide range of logic functions, from simple gates to complex arithmetic circuits. The IOBs provide the interface between the FPGA and external devices. The programmable interconnect resources allow signals to be routed between different CLBs and IOBs. The device is programmed using a configuration file that specifies the desired logic functions and interconnects. The XC4003A-6PC84C is a versatile device that can be used in a wide variety of applications, including digital signal processing, embedded systems, and communication systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
High Frequency Switching Power Transistors 230V/1A
Need more? Email Us
Infineon Technologies
Need more? Email Us
Taiwan Semiconductor
Need more? Email Us
Texas Instruments
Current Mode PWM Controller 2A 1000kHz 20-Pin CLLCC Tube
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.4472
Coilcraft
Power inductor, shielded, 20% tol, SMT, RoHS, halogen-free
Lowest to $3.1289
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Flexible Surface Mount Board Stacking Header, 2.00 mm Pitch
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess