EN
  • EN
  • DE

XC4010D-6PC84C

Part No XC4010D-6PC84C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PLCC
Number of Gates 10000
RoHS Non-Compliant
Win Source Part Number 1025127-XC4010D-6PC84C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC4010D-6PC84C CAD Model

Description

The XC4010D-6PC84C is a Field-Programmable Gate Array (FPGA) from Xilinx's XC4000 family. This FPGA offers a flexible and customizable platform for implementing a wide range of digital logic circuits. It's characterized by its configurable logic blocks (CLBs), input/output blocks (IOBs), and programmable interconnect, allowing designers to tailor the device to their specific application needs. The XC4000 family is known for providing a balance between performance, flexibility, and cost, making it suitable for diverse applications.

Applications

  • Prototyping digital systems: The reprogrammable nature of the XC4010D-6PC84C makes it ideal for prototyping and verifying digital designs before committing to ASIC implementation.
  • Custom logic functions: It can be used to implement custom logic functions tailored to specific application requirements, such as custom controllers, data processing algorithms, and interface logic.
  • Signal processing: Due to its flexible architecture, it can be used in various signal processing applications, including digital filtering, image processing, and audio processing.
  • Embedded systems: It can serve as a core component in embedded systems, providing programmable logic for control, communication, and data processing tasks.
  • Hardware acceleration: It can accelerate computationally intensive tasks by offloading them from a general-purpose processor to the FPGA fabric.

Features

  • Configurable Logic Blocks (CLBs): The core building blocks of the FPGA, consisting of configurable logic elements and routing resources.
  • Input/Output Blocks (IOBs): Provide the interface between the FPGA and the external world, allowing for flexible signal routing and voltage level adaptation.
  • Programmable Interconnect: A hierarchical routing network that allows for flexible connection between CLBs and IOBs.
  • On-chip RAM: Embedded RAM blocks provide high-speed storage for data and instructions.
  • Clock Management: Dedicated clock circuitry provides precise clock distribution and control.

Benefits

  • Flexibility: The programmable nature of the FPGA allows designers to implement a wide range of digital logic functions.
  • Time-to-market: FPGAs offer a faster time-to-market compared to ASICs, as designs can be quickly implemented and modified.
  • Cost-effectiveness: FPGAs can be a cost-effective solution for low to medium volume applications.
  • Reprogrammability: The ability to reprogram the FPGA allows for design iterations and field upgrades.
  • Performance: FPGAs can achieve high performance in many applications, especially those involving parallel processing.

Additional Details

The XC4010D-6PC84C comes in an 84-pin Plastic Quad Flat Pack (PQFP) package. It operates at a specific voltage and has defined temperature ranges for operation and storage. Detailed specifications, including the number of CLBs, IOBs, and RAM blocks, can be found in the Xilinx XC4000 family datasheet.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $16.5541
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess