EN
  • EN
  • DE

P3703A5290DSERQ1

Part No P3703A5290DSERQ1
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Description Automotive high-accuracy window supervisor with reset time delay 6-WSON -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Height 800 µm
Length 1.5 mm
Number of Pins 6
Thickness 750 µm
Width 1.5 mm
Win Source Part Number 1004005-P3703A5290DSERQ1
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P3703A5290DSERQ1 CAD Model

Description

The P3703A5290DSERQ1 is a cutting-edge automotive-grade integrated circuit from Texas Instruments, designed to meet the rigorous demands of the automotive industry. This high-performance product is engineered to offer exceptional reliability and functionality, making it an ideal choice for a wide range of automotive applications.

Key Features

  • Automotive Grade: Qualified for automotive applications, the P3703A5290DSERQ1 complies with the strict standards for performance and reliability in the automotive sector.
  • High Integration: This integrated circuit incorporates advanced features and multiple functions, reducing the need for additional components and simplifying the design process for automotive system developers.
  • Robust Performance: Designed to operate under extreme conditions, the P3703A5290DSERQ1 maintains its performance over a wide temperature range and is resistant to the harsh environments commonly found in automotive settings.
  • Energy Efficiency: With a focus on power conservation, this product features low power consumption, contributing to the overall energy efficiency of the automotive systems it is used in.

Applications

The versatility of the P3703A5290DSERQ1 makes it suitable for a variety of automotive applications, including:

  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment and Telematics
  • Powertrain and Engine Control Units
  • Body Electronics and Lighting Systems

Quality and Support

Texas Instruments is committed to providing not only high-quality products but also excellent support for their integration. The P3703A5290DSERQ1 is backed by extensive documentation, technical support, and a strong community of developers and engineers. Customers can rely on Texas Instruments for ongoing assistance throughout the product's lifecycle, from design to deployment.

Conclusion

The P3703A5290DSERQ1 from Texas Instruments represents a blend of innovation, quality, and performance. It is an outstanding solution for automotive manufacturers seeking to incorporate reliable, high-performance ICs into their designs. With its robust feature set and adherence to automotive-grade standards, this product is set to play a pivotal role in the advancement of automotive technology.

You May Also Be Interested in

Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Yageo
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Intel
Lowest to $18.4668

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8768 $56.3040
65+ $1.5400 $100.1000
105+ $1.4919 $156.6495
140+ $1.4437 $202.1180
180+ $1.3956 $251.2080
240+ $1.2512 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 350 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess