EN
  • EN
  • DE

XC4020XLA-09C/PQ240

Part No XC4020XLA-09C/PQ240
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412703-XC4020XLA-09C/PQ240
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC4020XLA-09C/PQ240 CAD Model

Description

The Xilinx XC4020XLA-09C/PQ240 is a Field-Programmable Gate Array (FPGA) belonging to the XC4000XLA family. Known for its low-power operation, it's designed for applications where energy efficiency is crucial. The device comes in a 240-pin PQFP (Plastic Quad Flat Pack) package.

Applications:

  • Wireless Communication Systems: Implementing baseband processing and control functions in mobile devices.
  • Portable Medical Equipment: Control and data processing for diagnostic and monitoring devices.
  • Industrial Control: Implementing custom control logic in automation systems.
  • Automotive Electronics: Implementing control and safety-related functions in vehicles.
  • Aerospace Systems: Implementing custom logic and signal processing in aircraft and satellites.

Features:

  • Configurable Logic Blocks (CLBs): Programmable logic elements that form the core of the FPGA.
  • Input/Output Blocks (IOBs): Flexible interfaces for connecting to external devices and signals.
  • Versatile Interconnect Architecture: A network of programmable routing channels for connecting CLBs and IOBs.
  • On-Chip Memory: Embedded RAM blocks for data storage.
  • Low-Power Design: Optimized for minimal power consumption.
  • PQ240 Package: A 240-pin Plastic Quad Flat Pack offering a balance of pin count and size.

Benefits:

  • Extended Battery Life: Reduced power consumption allows for longer operating times in portable devices.
  • Reduced Heat Dissipation: Simplifies thermal management in densely packed systems.
  • Flexibility and Customization: Allows designers to implement custom hardware solutions.
  • Fast Prototyping: Reduces time-to-market compared to ASIC design.
  • Reprogrammability: Enables design changes and updates without hardware modifications.

Additional Details:

The XC4020XLA-09 indicates a specific speed grade within the XLA family. The 'C' denotes commercial temperature range operation. The PQ240 package provides a good balance between pin count and footprint. Configuration data is typically loaded externally, and the device supports various configuration modes. The XLA family's low-power characteristics make it ideal for battery-powered and other power-sensitive applications.

You May Also Be Interested in

Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess