EN
  • EN
  • DE

XC4028XLA-9HQ240I

Part No XC4028XLA-9HQ240I
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1223263-XC4028XLA-9HQ240I
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC4028XLA-9HQ240I CAD Model

Description

The XC4028XLA-9HQ240I is a Field-Programmable Gate Array (FPGA) from Xilinx's XC4000XLA family. These FPGAs are designed for high-performance, high-density logic applications. The XC4000XLA series offers a flexible architecture that allows designers to implement a wide variety of digital circuits. The HQ240 package refers to a specific package type, likely a high-quality, fine-pitch package with 240 pins.

Applications

  • Telecommunications Equipment: Used in routers, switches, and base stations for signal processing and data routing.
  • Industrial Control Systems: Implemented in programmable logic controllers (PLCs) and other industrial automation devices for real-time control and monitoring.
  • Medical Imaging Devices: Employed in medical scanners such as MRI and CT machines for image processing and data acquisition.
  • Aerospace and Defense Systems: Utilized in radar systems, navigation systems, and communication equipment for high-reliability and performance.
  • High-Performance Computing: Integrated into servers and workstations for accelerating computationally intensive tasks.

Features

  • Configurable Logic Blocks (CLBs): The core building blocks of the FPGA, providing programmable logic functions.
  • Input/Output Blocks (IOBs): Programmable input and output pins that interface with external devices.
  • Interconnect Resources: A network of programmable routing channels that connect CLBs and IOBs.
  • On-Chip Memory: Integrated memory blocks for data storage and retrieval.
  • Clock Management: Circuits for generating and distributing clock signals throughout the FPGA.
  • Low-Power Operation: Designed for efficient power consumption.

Benefits

  • Flexibility: Allows designers to implement custom logic functions without the need for custom silicon.
  • Reprogrammability: Enables designers to modify the functionality of the device after it has been manufactured and deployed.
  • Time-to-Market: Reduces development time compared to traditional ASIC design.
  • Cost-Effectiveness: Provides a cost-effective solution for low-to-medium volume production.
  • High Performance: Delivers high-speed performance for demanding applications.

The XC4028XLA-9HQ240I typically requires external configuration memory to store the programming data. The device is configured by loading a bitstream into its internal memory cells, which define the connections between logic blocks and I/O pins. Power supply requirements are typically 3.3V for the core voltage and appropriate voltage for the I/O pins, often dependent on the specific application and interface standards used. The operating temperature range is generally specified as industrial grade, allowing the device to function reliably in harsh environments. The device offers various I/O standards support allowing integration with a range of peripherals and communication protocols.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Winbond Electronics
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Xilinx Inc.
Need more? Email Us
Xicor Inc.
Need more? Email Us
Microchip Technology
Need more? Email Us
NEC
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess