EN
  • EN
  • DE

EZR32WG330FE55G

Part No EZR32WG330FE55G
Manufacturer Silicon Labs
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058146-EZR32WG330FE55G
Categories OEM Parts(C-E)
Manufacturer Silicon Labs
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EZR32WG330FE55G CAD Model

Description

The Silicon Labs EZR32WG330FE55G is a high-performance wireless microcontroller unit (MCU) belonging to the EZRadio Wireless Gecko family. This MCU integrates a powerful ARM Cortex-M4 processor with a sub-GHz radio transceiver, making it suitable for a wide range of IoT and wireless applications. It is designed to provide energy efficiency, long-range connectivity, and robust performance in challenging environments.

Applications:

  • Wireless Sensor Networks (WSN): Implementing sensor nodes for environmental monitoring, smart agriculture, and industrial automation.
  • Home Automation: Creating smart home devices such as smart lighting, smart thermostats, and security systems.
  • Remote Control Systems: Developing remote controls for industrial equipment, consumer electronics, and building automation.
  • Metering: Deploying smart meters for water, gas, and electricity consumption monitoring.
  • Asset Tracking: Tracking the location and status of assets in logistics, supply chain management, and inventory control.

Features:

  • ARM Cortex-M4 Processor: Offers high processing power and efficient execution of complex algorithms.
  • Sub-GHz Radio Transceiver: Provides long-range wireless connectivity with low power consumption.
  • Integrated PA/LNA: Includes a power amplifier (PA) and low-noise amplifier (LNA) for improved signal strength and sensitivity.
  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in portable devices.
  • Rich Peripherals: Equipped with a variety of peripherals including ADC, DAC, UART, SPI, I2C, and timers.
  • Security Features: Incorporates hardware-based security features for secure communication and data protection.

Benefits:

  • Extended Range: Sub-GHz radio enables long-range communication, reducing the need for repeaters in wireless networks.
  • Low Power Operation: Minimizes energy consumption, allowing for extended battery life in battery-powered devices.
  • High Performance: ARM Cortex-M4 processor provides ample processing power for complex applications.
  • Simplified Development: Comprehensive software development tools and example code accelerate product development.
  • Secure Communication: Hardware-based security features ensure secure data transmission and protection against unauthorized access.

Additional Details:

The EZR32WG330FE55G operates in the sub-GHz frequency band (e.g., 868 MHz, 915 MHz) which allows for better propagation and penetration through obstacles compared to higher frequency bands. It supports various modulation schemes such as OOK, FSK, and GFSK, enabling flexibility in wireless communication protocols. The integrated PA/LNA enhances the radio's sensitivity and output power, improving the overall link budget. This MCU is typically used in applications requiring long-range, low-power wireless connectivity, such as remote sensors, smart meters, and industrial control systems. Silicon Labs provides a comprehensive suite of software tools and documentation to facilitate the development of wireless applications using the EZR32WG330FE55G.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.0114
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.0227
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess