EN
  • EN
  • DE

XC4VFX100-10FFG1152I

Part No XC4VFX100-10FFG1152I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 576 I/O 1152FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Field Programmable Gate Array (FPGA) IC 576 6930432 94896 1152-BBGA, FCBGA
Manufacturer Xilinx Inc.
Series Virtex®-4 FX
Package Tray
Number of I/O 576
Operating Temperature Range -40°C ~ 100°C (TJ)
Mounting Surface Mount
Package 1152-BBGA, FCBGA
Case / Package 1152-FCBGA (35x35)
Family Name XC4VFX100
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 903607-XC4VFX100-10FFG1152I
Ultra Librarian 3D Model Ultra Librarian XC4VFX100-10FFG1152I CAD Model

Description

The XC4VFX100-10FFG1152I is a Virtex-4 FX series Field Programmable Gate Array (FPGA) from Xilinx. This powerful FPGA integrates hard-IP PowerPC processors, high-speed serial transceivers, and extensive logic resources, making it suitable for complex embedded systems and high-performance applications.

Applications:

  • Aerospace and defense systems
  • Wireless communication infrastructure
  • High-performance computing
  • Advanced driver-assistance systems (ADAS)
  • Medical imaging equipment
  • Video processing and broadcast systems

Features:

  • Dual PowerPC 405 Processors: Includes two embedded PowerPC processors for running software applications.
  • Multi-Gigabit Transceivers (MGTs): Provides high-speed serial communication capabilities.
  • Logic Cells: Offers a large number of logic cells for implementing custom digital circuits.
  • Block RAM: Includes significant amounts of on-chip Block RAM for data storage.
  • Digital Signal Processing (DSP) Slices: Provides dedicated DSP slices for high-performance signal processing.
  • Clock Management: Features advanced clock management capabilities.

Benefits:

  • High Performance: Enables high-speed processing and data throughput.
  • System Integration: Integrates hard-IP processors and high-speed transceivers for complete system-on-a-chip solutions.
  • Flexibility and Customization: Allows designers to implement custom hardware and software solutions.
  • Power Efficiency: Optimized for power efficiency, making it suitable for power-sensitive applications.
  • Advanced Features: Provides a rich set of features for implementing complex digital systems.

Additional Details:

The XC4VFX100-10FFG1152I is packaged in a 1152-pin Fine-Pitch Flip-Chip Ball Grid Array (FFG) package. It operates with a core voltage of 1.2V. The device includes two embedded PowerPC 405 processors, multi-gigabit transceivers, and a large number of logic cells and Block RAM. For detailed specifications, including pinout diagrams, timing characteristics, and power consumption data, please refer to the Xilinx datasheet and associated documentation.

You May Also Be Interested in

Microchip Technology
IC FPGA 72 I/O 84PLCC
Need more? Email Us
Altera
IC FPGA 102 I/O 144TQFP
Need more? Email Us
Altera
IC FPGA 188 I/O 484UBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 476 I/O 1020BGA
Need more? Email Us
Microchip Technology
IC FPGA 244 I/O 484FCBGA
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 612 I/O 1152FBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess