EN
  • EN
  • DE

XC5202-6VQ100C

Part No XC5202-6VQ100C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412771-XC5202-6VQ100C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC5202-6VQ100C CAD Model

Description

The XC5202-6VQ100C is a Field-Programmable Gate Array (FPGA) from the XC5200 series manufactured by Xilinx. This FPGA is designed for a wide range of digital logic applications, offering a flexible and customizable hardware platform. It allows designers to implement complex digital circuits without the long lead times and high costs associated with custom ASICs.

Applications:

  • Telecommunications equipment: Used in routers, switches, and other network infrastructure devices for high-speed data processing and signal processing.
  • Industrial control systems: Implemented in programmable logic controllers (PLCs) and other automation equipment for real-time control and monitoring.
  • Medical imaging devices: Utilized in image processing and analysis systems within medical equipment.
  • Aerospace and defense systems: Applied in avionics, radar systems, and communication systems due to their reprogrammability and performance.
  • Consumer electronics: Integrated into advanced video processing and display systems.

Features:

  • Configurable Logic Blocks (CLBs): Provides a matrix of configurable logic blocks that can be interconnected to implement custom digital circuits.
  • Input/Output Blocks (IOBs): Offers a variety of I/O options to interface with external devices and systems.
  • On-chip routing resources: Includes a network of routing channels and switch matrices to facilitate interconnections between CLBs and IOBs.
  • System-level features: Supports various system-level functions, such as clock management, power management, and configuration management.
  • VQ100 package: A 100-pin Very thin Quad Flat Package (VQFP) providing a compact footprint for space-constrained applications.

Benefits:

  • Flexibility: Allows designers to implement custom digital circuits and modify them easily.
  • Reprogrammability: Enables designers to reconfigure the FPGA in the field to adapt to changing requirements.
  • Time-to-market: Reduces the time required to develop and deploy new products.
  • Cost-effectiveness: Provides a cost-effective alternative to custom ASICs for low to medium volume applications.
  • Performance: Delivers high performance for a wide range of digital logic applications.

Technical Specifications (Typical):

The XC5202 typically offers 2,000 gates of logic, operates at a clock frequency of up to 50 MHz (the '-6' likely indicates a slower speed grade than the '-5' version), and supports a variety of I/O standards. It typically operates at a voltage of 5V. Consult the official Xilinx datasheet for the XC5202-6VQ100C for precise specifications.

You May Also Be Interested in

Microchip Technology
IC FPGA 200 I/O 324CSBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 197 I/O 381CABGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess