EN
  • EN
  • DE

XC52045TQ144C

Part No XC52045TQ144C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Gates 6000
Number of Pins 144
RoHS Non-Compliant
Win Source Part Number 980495-XC52045TQ144C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC52045TQ144C CAD Model

Description

The XC52045TQ144C is a Field-Programmable Gate Array (FPGA) from Xilinx, belonging to the XC5200 series. This FPGA is designed for high-performance, high-density logic applications. It offers a flexible and programmable platform for implementing custom digital circuits, making it suitable for a wide range of applications including telecommunications, networking, industrial control, and data processing.

Applications:

  • Telecommunications Equipment: Implementing custom communication protocols and signal processing algorithms.
  • Networking Devices: Used in routers, switches, and network interface cards for packet processing and routing.
  • Industrial Control Systems: Implementing custom control logic and automation tasks.
  • Data Processing: Accelerating computationally intensive tasks such as image and video processing.
  • Aerospace and Defense: Used in radar systems, signal processing, and embedded control systems.

Features:

  • Configurable Logic Blocks (CLBs): Provides a flexible architecture for implementing custom logic circuits.
  • Input/Output Blocks (IOBs): Enables interfacing with external devices and systems.
  • Programmable Interconnect: Allows for flexible routing of signals between logic blocks.
  • On-Chip Memory: Provides storage for data and configuration.
  • TQ144 Package: A 144-pin Thin Quad Flat Pack (TQFP) package for surface mount assembly.

Benefits:

  • Flexibility: Allows for custom logic implementation to meet specific application requirements.
  • High Performance: Delivers high-speed performance for demanding applications.
  • Reduced Time-to-Market: Enables rapid prototyping and development.
  • Reconfigurability: Allows for design changes and upgrades without hardware modifications.
  • Integration: Consolidates multiple functions into a single device.

Additional Details:

The XC52045TQ144C features a matrix of configurable logic blocks (CLBs) interconnected by a programmable routing network. These CLBs contain lookup tables (LUTs) and flip-flops that can be configured to implement a wide range of digital functions. The input/output blocks (IOBs) provide a flexible interface to external devices, supporting various I/O standards and voltage levels. The on-chip memory can be used for storing data, configuration information, or implementing small embedded processors. The device is programmed using a hardware description language (HDL) such as VHDL or Verilog, and the design is implemented using Xilinx's development tools. Its operating voltage typically ranges from 3.0V to 3.6V, and it features a wide operating temperature range, commonly spanning from 0°C to +85°C. The TQ144 package is a compact surface-mount package that facilitates easy integration into PCB designs. The device also supports JTAG boundary scan for testing and debugging.

You May Also Be Interested in

Shindengen
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess