EN
  • EN
  • DE

XC5206-5PQ100I

Part No XC5206-5PQ100I
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 100
RoHS Non-Compliant
Win Source Part Number 1160567-XC5206-5PQ100I
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC5206-5PQ100I CAD Model

Description

The XC5206-5PQ100I is a Field-Programmable Gate Array (FPGA) from Xilinx, belonging to the XC5200 series. This FPGA offers a flexible and programmable platform for implementing a wide range of digital logic circuits. It is designed for high-performance applications requiring customizable hardware solutions.

Applications

  • Digital signal processing (DSP)
  • Embedded systems
  • Telecommunications equipment
  • Networking devices
  • Industrial automation
  • Medical imaging

Features

  • Configurable Logic Blocks (CLBs): Provides a matrix of configurable logic blocks that can be interconnected to implement complex digital circuits.
  • Input/Output Blocks (IOBs): Offers programmable I/O pins that can be configured for various voltage levels and interface standards.
  • Global Routing Resources: Features dedicated routing channels for high-speed signal distribution and efficient resource utilization.
  • On-Chip RAM: Includes dedicated on-chip RAM blocks for data storage and processing.
  • Clock Management: Provides flexible clock management capabilities, including clock dividers, multipliers, and phase-locked loops (PLLs).
  • In-System Programmability: Allows for reprogramming of the FPGA while it is in the system, enabling design iterations and field upgrades.
  • 100-Pin PQFP Package: Housed in a 100-pin Plastic Quad Flat Pack (PQFP) package for easy mounting and connection.
  • Industrial Temperature Range: Operates within the industrial temperature range, suitable for harsh environments.

Benefits

  • Design Flexibility: The programmable nature of the FPGA allows for highly customized hardware solutions tailored to specific application requirements.
  • High Performance: The XC5206-5PQ100I offers high-speed performance for demanding digital logic applications.
  • Reduced Time-to-Market: The in-system programmability feature enables rapid prototyping and design iterations, reducing time-to-market.
  • Cost-Effectiveness: FPGAs can be a cost-effective solution for low- to medium-volume applications compared to custom ASIC designs.
  • Long-Term Availability: Xilinx provides long-term support and availability for its FPGA products.

Additional Details

The XC5206-5PQ100I is programmed using Xilinx's development tools, which provide a comprehensive environment for design entry, simulation, and implementation. The FPGA is configured using a bitstream file that defines the interconnections and functionality of the logic blocks. The device supports various configuration methods, including serial and parallel programming interfaces. The '5' in the part number indicates the speed grade of the device, and 'I' indicates the industrial temperature range.

You May Also Be Interested in

Panjit
Need more? Email Us
Texas Instruments
IC PWR DRIVER NPN 1:1 16SOIC / Power Switch/Driver 1:1 NPN 500mA 16-SOIC
Lowest to $0.4124
Torex Semiconductor Ltd
Lowest to $0.7725
Renesas Electronics America
Low Power Consumption J-FET Input Quad Operational Amplifier
Lowest to $1.7594
Cypress Semiconductor Corp
69.006 Mhz Other Clock Generator PDSO8
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Panjit
Need more? Email Us
Foxconn Optical Interconnect Technology, Inc.
Conn Mini Usb B Type Rcp 5 Pos 0.8MM Sol
Lowest to $2.6114
Union Semiconductor
4 BIT BIDIRECTIONAL TRANSLATOR / Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 14-QFN (3.5x3.5)
Lowest to $0.3965

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess