EN
  • EN
  • DE

XC5206PQ100-5C

Part No XC5206PQ100-5C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105383-XC5206PQ100-5C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC5206PQ100-5C CAD Model

Description

The XC5206PQ100-5C is a Field Programmable Gate Array (FPGA) belonging to the Xilinx XC5200 series. It provides a flexible and customizable platform for implementing a wide range of digital logic circuits. This FPGA is suitable for prototyping, low-volume production, and applications that require adaptive hardware solutions.

Applications

  • Digital Signal Processing (DSP): Implementing custom DSP algorithms for audio, video, and communication applications.
  • Image Processing: Used in image recognition, filtering, and enhancement systems.
  • Embedded Control Systems: Controlling peripherals and managing system resources in embedded applications.
  • Networking and Communication: Implementing custom communication protocols and network interfaces.
  • Industrial Automation: Controlling machinery and automating processes in industrial environments.

Features

  • Configurable Logic Blocks (CLBs): Provide a flexible architecture for implementing complex logic functions.
  • Input/Output Blocks (IOBs): Offer programmable input and output interfaces for connecting to external devices.
  • Programmable Interconnect Matrix: Enables flexible routing of signals between CLBs and IOBs.
  • In-System Programmability (ISP): Allows for reconfiguration of the FPGA without removing it from the system.
  • 100-Pin PQFP Package: This specifies the physical packaging of the chip, which is a Plastic Quad Flat Pack, facilitating surface mount assembly.
  • -5 Speed Grade: Indicates the speed performance of the device within the XC5200 family.

Benefits

  • Flexibility and Adaptability: Allows for easy modification and adaptation of the hardware design to meet changing requirements.
  • Reduced Development Time: Shortens the development cycle compared to traditional ASIC design.
  • Cost-Effectiveness: Provides a cost-effective solution for low to medium volume production.
  • Reconfigurability: Enables dynamic reconfiguration of the hardware to adapt to different tasks.
  • Design Security: Offers features to protect the design from unauthorized access and reverse engineering.

Additional Details

The XC5206PQ100-5C operates at a specific voltage level as detailed in the Xilinx datasheet. Its performance characteristics, including maximum clock frequency and propagation delays, are also available in the datasheet. The device uses SRAM technology for configuration storage and requires an external configuration memory. The Xilinx development tools provide a complete environment for designing, simulating, and implementing applications using the XC5206 FPGA. This particular device is known for its balance of performance and cost-effectiveness, making it a popular choice for a variety of applications. Detailed information regarding timing characteristics, power consumption, and configuration details can be found in the Xilinx XC5200 series documentation.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Agere Systems
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess