EN
  • EN
  • DE

XC7336-PC44ACK

Part No XC7336-PC44ACK
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description IC 36-MACROCELL Cmos Epld
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1026491-XC7336-PC44ACK
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC7336-PC44ACK CAD Model

Description

The XC7336-PC44ACK is a Complex Programmable Logic Device (CPLD) from Xilinx's XC7300 series. These CPLDs offer a cost-effective and versatile solution for a wide range of digital logic applications. They are characterized by their in-system programmability, high performance, and ease of use, making them suitable for both prototyping and production environments.

Applications:

  • Address decoding in embedded systems: The XC7336-PC44ACK can be used to decode memory addresses and select peripheral devices in embedded systems.
  • Glue logic replacement: It can replace multiple discrete logic gates, simplifying board design and reducing component count.
  • State machine implementation: The device can implement complex state machines for controlling various system functions.
  • Interface control: It can be used to control interfaces between different system components, such as microcontrollers and peripherals.
  • Programmable logic controllers (PLCs): In simpler PLC applications, the XC7336-PC44ACK can manage input and output signals.

Features:

  • High-performance CPLD architecture: Offers fast propagation delays for high-speed operation.
  • In-system programmability (ISP): Allows for easy programming and reprogramming of the device without removing it from the circuit board.
  • Low power consumption: Reduces overall system power requirements.
  • 44-pin PLCC package: Provides a compact and industry-standard packaging option.
  • Flexible I/O pins: Can be configured as inputs, outputs, or bi-directional pins to suit different application requirements.
  • Advanced feature set: Includes features such as output enable control and programmable slew rate control.

Benefits:

  • Reduced design complexity: Simplifies circuit board design by integrating multiple logic functions into a single device.
  • Faster time-to-market: In-system programmability allows for quick design iterations and modifications.
  • Improved system performance: High-speed operation enables faster data processing and control.
  • Lower system cost: Reduces component count and board space requirements, leading to lower overall system cost.
  • Increased system reliability: Integration of multiple logic functions into a single device reduces the number of interconnects and potential points of failure.

Additional Details:

The XC7336-PC44ACK operates over a standard temperature range. The specific propagation delays and power consumption characteristics vary depending on the operating conditions and the configured logic functions. Refer to the Xilinx datasheet for detailed specifications. This part is often used in legacy systems, industrial control, and telecommunications equipment. Its programmable nature provides flexibility for customization and adaptation to different system requirements.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess