EN
  • EN
  • DE

XC7K325T3FFG900I

Part No XC7K325T3FFG900I
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1030175-XC7K325T3FFG900I
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC7K325T3FFG900I CAD Model

Description

The XC7K325T-3FFG900I is a Kintex-7 FPGA from Xilinx. This FPGA family is designed for high-performance, power-optimized applications in a variety of industries. The Kintex-7 family balances performance, power consumption, and cost, making it a versatile choice for a wide range of applications.

Applications

  • High-speed data acquisition
  • Image and video processing
  • Networking and telecommunications
  • Aerospace and defense
  • Industrial automation

Features

  • 326,080 logic cells
  • 16020 Kbits of Block RAM
  • 740 DSP slices
  • 360 general purpose I/Os
  • Integrated PCIe Gen3
  • 900-pin Fine-Pitch Ball Grid Array (FBGA) package

Benefits

  • High performance with low power consumption
  • Flexible and scalable architecture
  • Reduced development time with comprehensive tool support
  • Improved system reliability
  • Cost-effective solution for a wide range of applications

Technical Specifications

The XC7K325T-3FFG900I operates with a core voltage of 0.9V. It supports a wide range of I/O standards, including DDR3, DDR2, and LVDS. The device is available in a 900-pin FBGA package with a -3 speed grade and an industrial temperature range (-40°C to +100°C). The Kintex-7 family is supported by the Xilinx Vivado Design Suite, which provides a comprehensive environment for design entry, simulation, and implementation. The device is also equipped with advanced security features, including bitstream encryption and authentication.

The 740 DSP slices enable high-performance digital signal processing. The integrated PCIe Gen3 interface facilitates high-speed data transfer. The 360 general-purpose I/Os provide flexible connectivity to external devices. The large amount of Block RAM allows for on-chip storage of data and instructions.

You May Also Be Interested in

Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Shindengen
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess