EN
  • EN
  • DE

XC95108-10PC84C

Part No XC95108-10PC84C
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description CPLD XC9500 Family 2.4K Gates 108 Macro Cells 66.7MHz 0.5um Technology 5V 84-Pin PLCC / IC CPLD 108MC 10NS 84PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Packaging Tube/Rail
Status Obsolete(EOL)
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 10.0ns
Voltage Supply - Internal 4.75 V to 5.25 V
Number of Logic Elements/Blocks 6
Number of Macrocells 108
Number of Gates 2400
Number of I/O 69
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 84-PLCC (29.31x29.31)
Win Source Part Number 214427-XC95108-10PC84C
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name XC95108
Introduction Date December 01, 1998
ECCN EAR99
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian XC95108-10PC84C CAD Model

Description

The Xilinx Inc. XC95108-10PC84C is an obsolete integrated circuit (IC) that belongs to the embedded FPGAs family.

  • Mounting Type: SMD (SMT)
  • Package Size: 84-PLCC (29.31x29.31)
  • I/O: 69
  • Number of Gates: 2400
  • Logic Elements/Blocks: 6
  • Internal Voltage Supply: 4.75 V to 5.25 V
  • Halogen Free: Yes
  • Lifecycle Status: Obsolete (EOL)
  • Alternative Parts: XC95108-10PCG84C
  • Manufacturer: Xilinx Inc.
  • Win Source Part Number: 214427-XC95108-10PC84C

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 24DIP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 10MC 15NS 24DIP
Lowest to $0.2922
Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
SPLD GAL Family 8 Macro Cells 50MHz 5V 24-Pin CDIP
Lowest to $563.0625
Lattice Semiconductor Corporation
IC CPLD 96MC 10NS 128QFP /
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $1.3537
Lattice Semiconductor Corporation
Lowest to $7.6364
Lattice Semiconductor Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.0405 $86.0810
4+ $35.3153 $141.2612
6+ $34.2117 $205.2702
7+ $33.1081 $231.7567
10+ $32.0045 $320.0450
13+ $28.6937 $373.0181
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess