EN
  • EN
  • DE

XC95108

Part No XC95108
Manufacturer Xilinx Inc.
Catalog Electronic Wholesale
Description Enhanced pin-locking architecture
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xilinx Inc.
Win Source Part Number 1281896-XC95108
Manufacturer Homepage www.xilinx.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC95108 CAD Model

Description

The XC95108 is a high-performance Complex Programmable Logic Device (CPLD) from Xilinx Inc. It features 108 macrocells, providing a versatile platform for implementing a wide range of digital logic functions. It is designed for applications requiring high speed, low power consumption, and programmable logic, and is commonly used in telecommunications equipment, networking devices, and industrial control systems.

Applications

  • Telecommunications Equipment: Used for implementing control logic, address decoding, and data processing functions in telecommunications systems.
  • Networking Devices: Employed in routers, switches, and other networking equipment for implementing custom logic functions.
  • Industrial Control Systems: Utilized in industrial automation systems for implementing control algorithms and interface logic.
  • Data Acquisition Systems: Integrated into data acquisition systems for implementing custom data processing and control functions.
  • Consumer Electronics: Found in various consumer electronics products for implementing custom logic functions.

Features

  • 108 Macrocells: Provides a large number of programmable logic elements for implementing complex digital designs.
  • Fast Propagation Delay: Offers a typical propagation delay of 5ns.
  • Low Power Consumption: Consumes minimal power during operation, making it suitable for battery-powered devices.
  • In-System Programmability: Allows for easy updating of the device's configuration without removing it from the system.
  • Global Clock Network: Provides a high-speed, low-skew clock distribution network.
  • TTL/CMOS Compatible Inputs and Outputs: Ensures compatibility with standard TTL and CMOS logic circuits.

Benefits

  • Flexible Logic Implementation: Allows designers to implement custom digital logic functions tailored to specific application requirements.
  • High Performance: Enables high-speed operation, improving system performance.
  • Low Power Consumption: Reduces power consumption, extending battery life in portable devices.
  • Easy Configuration Updates: In-system programmability simplifies design iterations and allows for easy feature enhancements.
  • Reduced Board Space: CPLD integrates multiple logic functions into a single device, reducing board space requirements.

Additional Details

The XC95108 is typically available in various package options, including PLCC (Plastic Leaded Chip Carrier) and TQFP (Thin Quad Flat Pack). It requires a single 5V or 3.3V power supply for operation. The device is programmed using industry-standard programming tools. Proper decoupling and noise filtering are essential for reliable operation. This CPLD is suitable for applications requiring a combination of high performance, low power consumption, and programmable logic.

You May Also Be Interested in

Linear Technology
Lowest to $9.1303
Semtech Corporation
Need more? Email Us
Panasonic
Lowest to $26.8133
Coilcraft
Lowest to $0.1042
International Rectifier
Need more? Email Us
Texas Instruments
Need more? Email Us
Spansion
Need more? Email Us
Atmel
Lowest to $8.5447
Texas Instruments
Lowest to $10.3384

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess