EN
  • EN
  • DE

XC95144XL-15TQ100C

Part No XC95144XL-15TQ100C
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Xilinx Inc.
Win Source Part Number 415619-XC95144XL-15TQ100C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC95144XL-15TQ100C CAD Model

Description

The XC95144XL-15TQ100C is a Complex Programmable Logic Device (CPLD) from Xilinx, part of the XC9500XL family. These devices are designed for implementing various digital logic functions, offering a flexible and efficient solution for custom logic design. The "-15" signifies a speed grade, "TQ100" refers to the package type (100-pin TQFP), and "C" denotes the commercial temperature range. The 'XL' designation indicates that this is a low-power version of the XC95144.

Applications

  • Glue Logic: Connecting various components in a digital system such as microcontrollers, memory, and peripherals.
  • Address Decoding: Implementing address decoding logic for memory and I/O devices.
  • State Machine Design: Creating and implementing complex state machines for control applications.
  • Peripheral Control: Controlling various peripherals, such as LCD displays, keypads, and sensors.
  • Interface Logic: Implementing custom interfaces between different digital systems.

Features

  • 144 Macrocells: Provides a sufficient number of macrocells for implementing moderately complex logic functions.
  • In-System Programmability (ISP): Allows for easy reprogramming and design iteration without removing the device from the board.
  • 100-Pin TQFP Package: Offers a compact and easy-to-handle package for prototyping and production.
  • Low-Power Operation: The 'XL' designation signifies reduced power consumption compared to standard XC9500 family devices.
  • Commercial Temperature Range: Operates reliably within the standard commercial temperature range (0°C to 70°C).

Benefits

  • Design Flexibility: Enables easy modification and customization of logic circuits.
  • Reduced Board Space: Integrates multiple logic functions into a single device.
  • Faster Time-to-Market: Speeds up the design process through in-system programmability.
  • Lower Power Consumption: Ideal for battery-powered and portable applications.
  • Improved System Reliability: Offers a robust and reliable solution for digital logic implementation.

Additional Details

The XC95144XL-15TQ100C CPLD is based on Xilinx's advanced CMOS process technology, balancing speed, power, and cost. The device is typically programmed using Xilinx's ISE design suite. The CPLD architecture includes a global routing pool, which allows for flexible interconnection between macrocells. It operates from a 3.3V power supply. This CPLD is well-suited for applications requiring moderate logic complexity, in-system programmability, and low power consumption. Its compact package and commercial temperature range make it suitable for various embedded systems and consumer electronics applications, especially portable and battery-operated devices. The in-system programmability feature simplifies prototyping and enables field upgrades, enhancing the device's versatility.

You May Also Be Interested in

Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic | IC CPLD 10MC 15NS 24DIP
Lowest to $23.2836
Lattice Semiconductor Corporation
IC CPLD 8MC 3.5NS 20PLCC
Lowest to $10.8293
Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic | IC CPLD 8MC 5NS 20PLCC
Lowest to $4.4756
Altera
IC CPLD 512MC 5.5NS 208QFP
Lowest to $360.5346
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20DIP
Lowest to $10.2529
Intel
MAX V Device Handbook | IC CPLD 64MC 7.5NS 64EQFP
Lowest to $3.5640
Lattice Semiconductor Corporation
IC CPLD 64MC 4.7NS 48TQFP
Lowest to $9.5461
Intel
IC CPLD 440MC 5.4NS 144TQFP
Lowest to $113.0500

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0945 $70.4725
10+ $11.5650 $115.6500
16+ $11.2035 $179.2560
22+ $10.8420 $238.5240
28+ $10.4805 $293.4540
37+ $9.3959 $347.6483
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess