EN
  • EN
  • DE

XC9572XL-15PCG84C

Part No XC9572XL-15PCG84C
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Xilinx Inc.
Win Source Part Number 415669-XC9572XL-15PCG84C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC9572XL-15PCG84C CAD Model

Description

The XC9572XL-15PCG84C is a Complex Programmable Logic Device (CPLD) from Xilinx's XC9500XL family, designed for a variety of logic integration applications. The '15' indicates a propagation delay of 15 ns, 'PCG84' specifies a 84-pin Plastic Leaded Chip Carrier (PLCC) package, and 'C' indicates commercial temperature range.

Applications

  • Address Decoding: In memory systems and peripheral interfaces for address selection.
  • Glue Logic: Implementing interface logic between different components.
  • State Machine Implementation: Designing control circuits for various electronic systems.
  • Peripheral Control: Managing and controlling external devices.
  • General Purpose Logic: Used in various digital circuits for custom logic functions.

Features

  • 72 Macrocells: Providing significant programmable logic resources.
  • 1600 Usable Gates: Equivalent to 1600 discrete logic gates.
  • 15 ns Pin-to-Pin Logic Delay: Ensuring fast signal propagation.
  • Up to 68 User I/O Pins: Allows extensive connectivity.
  • Advanced Architecture: Enhanced routing and logic capabilities.
  • In-System Programmability (ISP): Allows for reprogramming while mounted.
  • Low Power Consumption: Reduces power requirements.
  • IEEE 1149.1 JTAG Boundary Scan Support: Facilitates board-level testing.

Benefits

  • Flexibility: Easily adaptable to changing design requirements.
  • Performance: Offers good speed for many applications.
  • Reduced Board Space: Integrates logic functions, saving space.
  • Lower System Cost: Reduces component count.
  • Faster Time-to-Market: Quick design cycles and in-system programmability.
  • Simplified Design Process: Xilinx development tools ease design and simulation.
  • Improved Reliability: Reduces interconnections.

Additional Details

The XC9572XL-15PCG84C operates from a 3.3V power supply. It supports output enable control and programmable slew rate control. It's typically programmed using Xilinx's ISE or Vivado tools. The operating temperature range is 0°C to +70°C.

You May Also Be Interested in

Xilinx Inc.
Enhanced pin-locking architecture
Lowest to $71.6418
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $1.7764
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20DIP
Lowest to $10.2529
Altera
IC CPLD 440MC 9NS 100MBGA
Lowest to $11.9626
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic | IC CPLD 8MC 5NS 20PLCC
Lowest to $4.4756
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20PLCC
Lowest to $6.2562
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $1.8279
Intel
MAX V Device Handbook | IC CPLD 64MC 7.5NS 64EQFP
Lowest to $3.5640
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $4.8972

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess