EN
  • EN
  • DE

XC9572XL-VQ64CMN

Part No XC9572XL-VQ64CMN
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Xilinx Inc.
Win Source Part Number 415676-XC9572XL-VQ64CMN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC9572XL-VQ64CMN CAD Model

Description

The XC9572XL-VQ64CMN is a high-performance CPLD (Complex Programmable Logic Device) from Xilinx's CoolRunner XPLA3 family. This device provides flexible programmability and high speed for a variety of digital logic applications. It is designed for low-power operation and offers enhanced features for system integration.

Applications

  • Address decoding in embedded systems.
  • Glue logic to connect various components on a circuit board.
  • State machine implementation for control systems.
  • I/O expansion in microcontroller-based projects.
  • Custom logic functions in industrial automation.

Features

  • 72 macrocells: Enables the implementation of complex logic functions.
  • 64-pin VQFP package: Provides a compact footprint for space-constrained applications.
  • 5 ns pin-to-pin logic delay: Ensures high-speed performance.
  • Advanced CMOS 0.18-micron process: Offers low power consumption.
  • In-System Programmability (ISP): Allows for easy design modifications and updates.
  • Voltage Range: 3.3V operation.
  • Global clock network: Minimizes clock skew and improves timing performance.
  • Input transition detection: Enhanced noise immunity.
  • Supports JEDEC standard programming: Simplifies programming and integration.

Benefits

  • High performance: Enables the implementation of fast and efficient digital circuits.
  • Low power consumption: Suitable for battery-powered and energy-efficient applications.
  • Design flexibility: Allows for easy modification and optimization of logic designs.
  • Compact size: Ideal for space-constrained applications.
  • Reduced system cost: Integrates multiple logic functions into a single device.
  • Faster time-to-market: Simplifies design and verification process.
  • Enhanced reliability: Robust design ensures stable operation in harsh environments.

Additional Details

The XC9572XL-VQ64CMN is specifically designed for applications requiring high performance and low power. It is commonly used in telecommunications, networking, industrial control, and consumer electronics. The in-system programmability feature allows designers to update the device's logic configuration without removing it from the circuit board, which streamlines the development and debugging process. The device supports various industry-standard programming tools, making it easy to integrate into existing design flows. The VQFP package offers excellent thermal performance, ensuring stable operation even at high clock frequencies. The XC9572XL family is a popular choice for designers seeking a cost-effective and versatile CPLD solution.

You May Also Be Interested in

Lattice Semiconductor Corporation
High Performance E 2 CMOS In-System Programmable Logic
Need more? Email Us
Altera
IC CPLD 32MC 6NS 44PLCC
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $4.9662
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $4.8972
Altera
IC CPLD 440MC 9NS 100MBGA
Lowest to $11.9626
Lattice Semiconductor Corporation
High-Speed Asynchronous E2CMOS PLD Generic Array Logic™ | IC CPLD 10MC 10NS 24DIP
Lowest to $10.3462
Lattice Semiconductor Corporation
Need more? Email Us
Altera
IC CPLD 512MC 5.5NS 208QFP
Lowest to $360.5346
Lattice Semiconductor Corporation
High Performance E 2 CMOS In-System Programmable Logic | IC CPLD 128MC 12NS 84PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess