EN
  • EN
  • DE

XCR3032XL-VQ44

Part No XCR3032XL-VQ44
Manufacturer Xilinx Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case QFP44
Manufacturer Xilinx Inc.
Win Source Part Number 712944-XCR3032XL-VQ44
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCR3032XL-VQ44 CAD Model

Description

The XCR3032XL-VQ44 is a member of the CoolRunner XPLA3 family of Complex Programmable Logic Devices (CPLDs) from Xilinx. These devices are designed for a wide range of logic applications, offering a balance of performance, low power consumption, and design flexibility.

Applications:

  • Glue Logic
  • Address Decoding
  • I/O Expansion
  • Small State Machines
  • Power Management Control

Features:

  • 32 Macrocells: Offers 32 macrocells for implementing various logic functions.
  • Advanced E2CMOS Technology: Utilizes advanced E2CMOS technology for low power consumption and high performance.
  • In-System Programmability (ISP): Supports in-system programmability, allowing for design changes without removing the device from the board.
  • Fast Propagation Delay: Features fast propagation delays for high-speed operation.
  • Input/Output Pins: Available in a VQ44 package with a sufficient number of I/O pins for diverse connectivity.
  • Operating Voltage: Operates at a nominal voltage, typically 3.3V, for compatibility with modern systems.
  • Flexible Clocking Options: Supports various clocking options to meet specific application requirements.

Benefits:

  • Low Power Consumption: E2CMOS technology minimizes power consumption, extending battery life in portable applications.
  • Design Flexibility: Programmable logic allows for design changes and customization without hardware modifications.
  • Reduced Time-to-Market: In-system programmability speeds up the design cycle and allows for rapid prototyping.
  • High Performance: Fast propagation delays enable high-speed operation for demanding applications.
  • Simplified Design: CPLDs simplify design by integrating multiple logic functions into a single device.

Additional Details:

The XCR3032XL-VQ44 is typically programmed using Xilinx's development tools, which provide a comprehensive environment for design entry, simulation, and device programming. Its non-volatile configuration memory retains the programmed logic even after power is removed, eliminating the need for external configuration devices. The VQ44 package provides a compact footprint and easy surface mounting, making it suitable for space-constrained applications. The device supports various I/O standards, allowing it to interface with a wide range of external components and systems. Detailed timing characteristics, power consumption figures, and programming procedures are available in the device datasheet, which is essential for successful implementation.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess