EN
  • EN
  • DE

XCR3128XL-6VQ100C

Part No XCR3128XL-6VQ100C
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 128MC 100VQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Packaging Tray
Status Active
Programmable Type In System Programmable (min 1K program/erase cycles)
Delay Time tpd(1) Max 5.5ns
Voltage Supply - Internal 3 V to 3.6 V
Number of Logic Elements/Blocks 8
Number of Macrocells 128
Number of Gates 3000
Number of I/O 84
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 100-VQFP (14x14)
Win Source Part Number 1119264-XCR3128XL-6VQ100C
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XCR3128XL-6VQ100C CAD Model

Description

The XCR3128XL-6VQ100C is a member of the CoolRunner XPLA3 family of Complex Programmable Logic Devices (CPLDs) from Xilinx. This device offers a combination of high performance, low power consumption, and flexible programmability, making it suitable for a wide range of logic applications. It is designed to provide a cost-effective solution for implementing complex digital circuits in various electronic systems.

Applications

  • Address Decoding
  • Glue Logic
  • Interface Control
  • State Machine Implementation
  • Power-Up Sequencing
  • Custom Logic Functions

Features

  • 128 Macrocells: Provides a large number of configurable logic blocks for complex circuit implementation.
  • 64 I/O Pins: Offers a high number of input/output pins for interfacing with external devices.
  • System Performance up to 200 MHz: Enables high-speed operation for demanding applications.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered and energy-sensitive applications.
  • Advanced Architecture: Utilizes an advanced architecture for optimal performance and flexibility.
  • In-System Programmability (ISP): Allows for easy programming and reconfiguration while the device is in the system.
  • IEEE1149.1 JTAG Boundary Scan Support: Provides standard JTAG interface for testing and debugging.

Benefits

  • High Performance: Enables high-speed operation for demanding applications.
  • Low Power: Reduces power consumption, extending battery life and minimizing heat dissipation.
  • Flexible Programmability: Allows for easy customization and reconfiguration of logic functions.
  • Cost Effective: Provides a cost-effective solution for implementing complex digital circuits.
  • Easy Debugging: JTAG support simplifies testing and debugging.

Additional Details

The XCR3128XL-6VQ100C operates with a supply voltage of 3.3V. It is available in a 100-pin VQFP package. The device is programmed using standard JTAG programming tools. It is designed to operate over a wide temperature range, making it suitable for use in various environmental conditions. The CPLD's non-volatile configuration memory ensures that the programmed logic functions are retained even when power is removed. The device also features advanced power management capabilities, allowing for further reduction in power consumption.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20DIP
Lowest to $17.4627
Altera
IC CPLD 32MC 6NS 44PLCC
Need more? Email Us
Xilinx Inc.
IC CPLD 72MC 15.5NS 44VQFP
Lowest to $191.8797
Xilinx Inc.
Optimized for 1.8V systems | IC CPLD 256MC 6.7NS 132BGA
Lowest to $33.6163
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20PLCC
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20PLCC
Lowest to $5.7352
Lattice Semiconductor Corporation
High-Speed Asynchronous E2CMOS PLD Generic Array Logic™ | IC CPLD 10MC 10NS 24DIP
Lowest to $10.3462
Lattice Semiconductor Corporation
High Performance E 2 CMOS In-System Programmable Logic
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 3.5NS 20PLCC
Lowest to $10.8293

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.0000 $78.0000
2+ $64.0000 $128.0000
3+ $62.0000 $186.0000
4+ $60.0000 $240.0000
5+ $58.0000 $290.0000
6+ $52.0000 $312.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,137 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess