EN
  • EN
  • DE

DEA161953BT-2240B1MT

Part No DEA161953BT-2240B1MT
Manufacturer TDK Corporation
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1107177-DEA161953BT-2240B1MT
Categories Custom Parts
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DEA161953BT-2240B1MT CAD Model

Description

The DEA161953BT-2240B1MT is a multilayer chip EMI filter from TDK Corporation. This component is designed for effective noise suppression in electronic circuits, especially in high-frequency applications.

Applications

  • Smartphones: Noise filtering in RF and digital circuits.
  • Tablets: Reduction of EMI for improved performance.
  • Wireless modules: Filtering in Bluetooth and Wi-Fi modules.
  • Wearable devices: Ensuring signal integrity in compact designs.
  • Automotive electronics: Noise suppression in various control units.

Features

  • Small size: Ideal for space-constrained applications.
  • High attenuation characteristics: Effectively reduces noise across a wide frequency range.
  • Multilayer structure: Provides excellent reliability and durability.
  • Low DC resistance: Minimizes power loss.
  • Surface mount device (SMD): Facilitates automated assembly.

Benefits

  • Enhanced signal quality: Improves the performance of sensitive electronic circuits.
  • Reduced EMI: Prevents interference with other electronic devices.
  • Increased system reliability: Protects circuits from noise-related failures.
  • Compact design: Allows for smaller and more efficient electronic devices.
  • Improved compliance: Helps meet regulatory requirements for electromagnetic compatibility.

Additional Details

The DEA161953BT-2240B1MT EMI filter is designed for surface mount assembly, making it suitable for high-volume manufacturing. The device is constructed using TDK's advanced multilayer technology, which provides excellent performance and reliability. The filter is characterized by its insertion loss, impedance, and rated current. It's crucial to refer to the TDK datasheet for comprehensive specifications, including frequency characteristics, DC resistance, and operating temperature range. This information is essential for ensuring proper integration and optimal performance in the target application.

Its small size allows for placement near noise sources to maximize filtering effectiveness. The filter's robust construction ensures it can withstand harsh operating conditions. The specified operating temperature range ensures reliable performance in various environments.

You May Also Be Interested in

Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
Chilisin
Need more? Email Us
C&K Components
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $0.9794
ACX
Lowest to $0.1640
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
SHENZHEN FUMAN ELECTRONICS CO., LTD.
Lowest to $0.0402
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0025

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1608 $57.8880
875+ $0.1321 $115.5875
1,360+ $0.1279 $173.9440
1,870+ $0.1237 $231.3190
2,415+ $0.1197 $289.0755
3,235+ $0.1072 $346.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess