EN
  • EN
  • DE

XCS05-3C84C

Part No XCS05-3C84C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1023499-XCS05-3C84C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCS05-3C84C CAD Model

Description

The XCS05-3C84C is a Configurable Read-Only Memory (CROM) from Xilinx's Spartan family of Field-Programmable Gate Arrays (FPGAs). Specifically, it's a configuration memory device that stores the configuration bitstream used to define the functionality of the FPGA. It's used to load the design into the FPGA upon power-up.

Applications:

  • FPGA Configuration: Primary application is to store the configuration data for Xilinx Spartan FPGAs.
  • Embedded Systems: Used in embedded systems where the FPGA needs to be reconfigured at startup or during operation.
  • Industrial Automation: Employed in industrial control systems for configuring FPGAs that manage machine control, data acquisition, and communication interfaces.
  • Telecommunications: Utilized in telecommunication equipment where FPGAs are used for signal processing, routing, and protocol implementation.

Features:

  • Non-Volatile Storage: Retains data even when power is removed.
  • In-System Programmability (ISP): Can be programmed while installed in the system.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered applications.
  • Compact Package: Available in a compact package for space-constrained applications.
  • High Reliability: Designed for reliable operation in harsh environments.

Benefits:

  • Simplified FPGA Configuration: Provides a simple and reliable way to configure FPGAs.
  • Flexibility: Allows for easy modification of the FPGA design.
  • Reduced System Cost: Eliminates the need for external configuration devices.
  • Faster Time to Market: Simplifies the design process and reduces time to market.

Additional Details:

The XCS05-3C84C typically interfaces with the FPGA via a serial or parallel interface, depending on the FPGA architecture. It is programmed using a Xilinx programming cable and software tools. Key specifications include storage capacity, operating voltage, and programming time. Refer to the Xilinx datasheet for detailed specifications and application guidelines. The 3C84C indicates the speed grade and package type.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess