EN
  • EN
  • DE

XCS10XL-5TQG144C

Part No XCS10XL-5TQG144C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 415794-XCS10XL-5TQG144C
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCS10XL-5TQG144C CAD Model

Description

The XCS10XL-5TQG144C is a Field-Programmable Gate Array (FPGA) from Xilinx's Spartan series. The 'XL' denotes a low-voltage version suitable for energy-efficient applications. The '10' signifies a logic capacity of approximately 10,000 gates, making it suitable for moderately complex digital designs. The TQG144 package is a thin quad flat pack with 144 pins.

Applications

  • Embedded Systems: Implementing custom hardware accelerators and control logic in embedded applications.
  • Digital Signal Processing (DSP): Implementing custom DSP algorithms in real-time.
  • Industrial Automation: Control and monitoring of industrial processes requiring customizable logic.
  • Networking Equipment: Implementing custom logic for data processing and routing in network devices.
  • Consumer Electronics: Implementing custom features and functions in consumer electronic products.

Features

  • 10,000 typical gates: Provides a flexible and reconfigurable logic fabric for implementing custom digital circuits.
  • 5 ns propagation delay: Enables high-speed operation for time-critical applications.
  • TQG144 package: Offers a compact footprint with a large number of I/O pins for interfacing with external devices.
  • In-system programmability (ISP): Allows for easy programming and updates without requiring device removal.
  • Low voltage operation: Reduces overall system power consumption.
  • Global clock network: Provides a synchronous clock distribution network for timing control.

Benefits

  • Increased Design Flexibility: Allows for complex and customizable logic implementations.
  • Improved System Performance: Through hardware acceleration of computationally intensive tasks.
  • Reduced System Cost: By integrating multiple functions into a single programmable device.
  • Faster Time-to-Market: Due to the device's ease of programming and prototyping.
  • Adaptable Hardware: Enables the device to be reconfigured to adapt to changing requirements.
  • Lower Power Consumption: Enabling its use in battery-powered and energy-efficient applications.

Technical Specifications

The XCS10XL-5TQG144C operates at a low voltage, typically 3.3V or lower, and comes in a TQG144 package. It can be programmed using standard JEDEC files and supports JTAG boundary-scan testing. The '5' indicates the speed grade.

You May Also Be Interested in

Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Actel Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1520 $65.2160
18+ $6.6898 $120.4164
27+ $6.4807 $174.9789
37+ $6.2717 $232.0529
48+ $6.0626 $291.0048
64+ $5.4354 $347.8656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess