EN
  • EN
  • DE

XCS20XL-3TQ144I

Part No XCS20XL-3TQ144I
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105796-XCS20XL-3TQ144I
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCS20XL-3TQ144I CAD Model

Description

The XCS20XL-3TQ144I is a Spartan-XL family Field Programmable Gate Array (FPGA) from Xilinx. It provides a flexible and cost-effective solution for a wide range of digital logic applications. This particular device comes in a 144-pin TQFP (Thin Quad Flat Pack) package and is known for its low power consumption and high performance within the Spartan-XL family.

Applications:

  • Digital Signal Processing (DSP): Used in implementing custom DSP algorithms for audio and video processing.
  • Embedded Systems: Suitable for control systems, data acquisition, and embedded processing applications.
  • Logic Replacement: Can replace multiple discrete logic components, reducing board space and improving reliability.
  • Prototyping: Ideal for prototyping digital designs before committing to an ASIC.
  • Custom Logic Functions: Implements custom logic functions and state machines tailored to specific application requirements.

Features:

  • System Performance: Provides a balance of speed and flexibility for various applications.
  • On-Chip RAM: Includes on-chip block RAM for data storage and processing.
  • Configurable I/O: Offers a variety of configurable I/O pins to interface with external devices.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • TQFP Package: The 144-pin TQFP package offers a small footprint and ease of assembly.

Benefits:

  • Flexibility: Allows for easy modification and updates to the design.
  • Time-to-Market: Reduces time-to-market by enabling rapid prototyping and design iterations.
  • Cost-Effectiveness: Offers a cost-effective solution compared to custom ASICs for low to medium volume production.
  • Integration: Integrates multiple functions into a single device, reducing board space and complexity.
  • Reconfigurability: Can be reconfigured to implement different functions, providing versatility for various applications.

Additional Details:

The XCS20XL-3TQ144I operates with a 3.3V power supply. It includes features like clock management circuitry and supports various I/O standards. Refer to the Xilinx documentation for detailed specifications regarding the number of logic cells, RAM size, and maximum operating frequency.

You May Also Be Interested in

Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Lucent
Need more? Email Us
Shindengen
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess