EN
  • EN
  • DE

XCS40XL-PQ240AKP

Part No XCS40XL-PQ240AKP
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description XCS40XL-PQ240AKP Xilinx
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1033448-XCS40XL-PQ240AKP
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCS40XL-PQ240AKP CAD Model

Description

The XCS40XL-PQ240AKP is a Field-Programmable Gate Array (FPGA) from the Xilinx Spartan-XL family. It is a versatile device designed for a wide range of digital logic applications, offering a balance between performance, cost, and power consumption. The PQ240 package refers to a 240-pin plastic quad flat pack (PQFP), and the 'AKP' likely denotes specific speed grade, temperature range, or environmental characteristics. This FPGA allows designers to implement custom digital circuits by configuring its internal logic blocks and interconnects.

Applications:

  • Digital Signal Processing (DSP): Used in applications such as audio processing, video encoding/decoding, and image processing.
  • Embedded Systems: Implements custom logic functions in embedded controllers, industrial automation systems, and consumer electronics.
  • Networking: Used in network interface cards (NICs), routers, and switches for packet processing and protocol implementation.
  • Motor Control: Implements advanced control algorithms for electric motors in robotics and industrial equipment.
  • Instrumentation: Used in test and measurement equipment for data acquisition and signal generation.

Features:

  • 4,000 Equivalent Gates: Offers a total of 4,000 equivalent gates for implementing complex digital circuits.
  • Flexible Architecture: Configurable Logic Blocks (CLBs) and programmable interconnect provide a flexible platform for custom hardware designs.
  • On-Chip RAM: Includes dedicated RAM blocks for data storage and processing.
  • Clock Management: Provides clock dividers and multipliers for generating custom clock frequencies.
  • 240-Pin PQFP Package: Plastic Quad Flat Pack package for surface-mount assembly.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered applications.

Benefits:

  • High Performance: FPGA architecture enables the implementation of high-speed digital circuits.
  • Design Flexibility: Programmable logic and interconnect allows for custom hardware designs.
  • Reduced Time-to-Market: FPGA-based designs can be quickly prototyped and modified.
  • Cost-Effectiveness: FPGAs can be more cost-effective than custom ASICs for low- to medium-volume applications.
  • Reprogrammability: Allows for in-system updates and bug fixes.

Additional Details:

The XCS40XL-PQ240AKP is typically programmed using Xilinx's ISE design suite. It supports a variety of programming languages, including VHDL and Verilog. The device operates on a 3.3V power supply. The operating temperature range is specific to the 'AKP' designation. The internal architecture consists of an array of CLBs interconnected by a programmable routing matrix. It also includes input/output blocks (IOBs) for interfacing with external devices. Detailed timing characteristics and power consumption figures can be found in the Xilinx Spartan-XL family datasheet.

You May Also Be Interested in

Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess