EN
  • EN
  • DE

XCS40XL5PQ240I

Part No XCS40XL5PQ240I
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Xilinx QFP240
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 990097-XCS40XL5PQ240I
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCS40XL5PQ240I CAD Model

Description

The Xilinx XCS40XL-5PQ240I is a Spartan-XL family Field-Programmable Gate Array (FPGA). It offers a flexible and cost-effective solution for implementing custom digital circuits. The Spartan-XL family is known for its high performance and low power consumption, making it suitable for a wide range of applications.

Applications:

  • Industrial Control Systems: Used for implementing custom control logic and interface circuits.
  • Data Acquisition Systems: Employed for high-speed data processing and signal conditioning.
  • Communication Systems: Utilized for implementing custom communication protocols and interfaces.
  • Consumer Electronics: Integrated into devices requiring custom digital logic, such as set-top boxes and gaming consoles.

Features:

  • High Performance: Provides fast processing speeds for demanding applications.
  • Low Power Consumption: Optimizes power usage for energy-sensitive applications.
  • Flexible Architecture: Allows for the implementation of a wide variety of digital circuits.
  • On-Chip RAM: Includes on-chip RAM for data storage and processing.
  • Programmable I/O: Offers a wide range of programmable I/O pins for interfacing with external devices.

Benefits:

  • Customizable Logic: Allows designers to implement custom digital circuits tailored to specific application requirements.
  • Fast Prototyping: Enables rapid prototyping and development of digital systems.
  • Cost-Effective Solution: Provides a cost-effective alternative to custom ASIC design.
  • High Integration: Reduces the number of discrete components required in a system.
  • Reconfigurable: Can be reconfigured to implement different circuits as needed.

Technical Specifications:

The XCS40XL-5PQ240I features the following specifications:

  • Logic Cells: Approximately 4000
  • I/O Pins: 192
  • System Gates: 40,000
  • Maximum Operating Frequency: 50 MHz
  • Supply Voltage: 3.3V
  • Package: PQ240 (Plastic Quad Flat Pack, 240 pins)
  • Operating Temperature: -40°C to +85°C (Industrial)

For precise specifications, refer to the official Xilinx Spartan-XL datasheet.

You May Also Be Interested in

Kemet
Need more? Email Us
Lucent
Need more? Email Us
Agere Systems
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess