EN
  • EN
  • DE

XCV100-4BGG256C

Part No XCV100-4BGG256C
Manufacturer Xilinx Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1209+
Reference case BGA256
Manufacturer Xilinx Inc.
Win Source Part Number 717064-XCV100-4BGG256C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCV100-4BGG256C CAD Model

Description

The XCV100-4BGG256C is a high-performance Field-Programmable Gate Array (FPGA) from Xilinx's Virtex series. It offers a flexible and powerful platform for a wide range of digital logic applications. This FPGA is designed to provide a cost-effective solution for implementing custom logic circuits, enabling designers to create application-specific integrated circuits (ASICs) without the high costs and long lead times associated with traditional ASIC development.

Applications:

  • Telecommunications Equipment: Used in routers, switches, and other networking devices for high-speed data processing and signal processing.
  • Industrial Automation: Employed in programmable logic controllers (PLCs), motor control systems, and robotics for real-time control and data acquisition.
  • Aerospace and Defense: Utilized in radar systems, navigation systems, and electronic warfare applications where high performance and reliability are critical.
  • Medical Imaging: Integrated into MRI, CT scan, and ultrasound equipment for image processing and analysis.
  • Digital Signal Processing (DSP): Ideal for implementing custom DSP algorithms in audio processing, video processing, and communications systems.

Features:

  • System Gates: Offers up to 100,000 system gates, providing ample resources for implementing complex logic designs.
  • Logic Cells: Contains a large number of configurable logic blocks (CLBs) that can be programmed to implement various logic functions.
  • Block RAM: Includes on-chip block RAM for high-speed data storage and retrieval.
  • Clock Management: Features advanced clock management circuitry for generating and distributing clock signals throughout the device.
  • I/O Pins: Provides a high number of I/O pins for interfacing with external devices and systems.
  • BGG256 Package: Packaged in a 256-pin Ball Grid Array (BGA) package for easy surface mounting and high-density integration.

Benefits:

  • Flexibility: Allows for rapid prototyping and customization of logic circuits, enabling designers to quickly adapt to changing requirements.
  • Performance: Provides high-speed performance for demanding applications, thanks to its advanced architecture and high-speed interconnects.
  • Cost-Effectiveness: Offers a cost-effective alternative to ASICs for low- to medium-volume production.
  • Time-to-Market: Reduces time-to-market by enabling designers to quickly implement and test their designs.
  • Reprogrammability: Can be reprogrammed in the field, allowing for easy updates and bug fixes.

Additional Details:

The XCV100-4BGG256C operates at a core voltage of typically 2.5V and supports a wide range of I/O standards. It is designed to operate over a specific temperature range (commercial, industrial, or automotive grades). The device is programmed using Xilinx's ISE or Vivado design tools, which provide a comprehensive environment for design entry, simulation, and implementation.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess