EN
  • EN
  • DE

XCV100-5TQ144I

Part No XCV100-5TQ144I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 98 I/O 144TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 98 40960 2700 144-LQFP
Manufacturer Xilinx Inc.
Series Virtex®
Package Tray
Part Status Obsolete
Number of I/O 98
Operating Temperature Range -40°C ~ 100°C (TJ)
Mounting Surface Mount
Package 144-LQFP
Case / Package 144-TQFP (20x20)
Family Name XCV100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 903960-XCV100-5TQ144I
Ultra Librarian 3D Model Ultra Librarian XCV100-5TQ144I CAD Model

Description

The XCV100-5TQ144I is a Virtex series FPGA (Field-Programmable Gate Array) manufactured by Xilinx. This FPGA is designed for high-performance, high-density applications, offering a flexible and reconfigurable platform for a wide range of digital logic designs. It belongs to the first generation of Virtex FPGAs and provides a robust solution for implementing custom hardware.

Applications

  • Telecommunications equipment
  • Networking devices
  • Industrial control systems
  • Medical imaging equipment
  • Data acquisition systems
  • Aerospace and defense applications

Features

  • System Gates: 100,000
  • Logic Cells: 1,728
  • Distributed RAM: 40,960 bits
  • Block RAM: 16 blocks of 4,096 bits each (65,536 bits total)
  • Maximum User I/O: 117
  • Clock Management: Digital Clock Manager (DCM) for clock skew elimination and frequency synthesis
  • Operating Voltage: 3.3V
  • Package: 144-pin TQFP (Thin Quad Flat Pack)
  • Speed Grade: -5 (indicating the speed performance)
  • Temperature Grade: I (Industrial Temperature Range: -40°C to +85°C)

Benefits

  • High Performance: The Virtex architecture delivers high performance for demanding digital logic applications.
  • Flexibility: The FPGA can be reprogrammed to implement different logic functions, providing flexibility and adaptability.
  • High Density: The high gate count and memory resources allow for complex designs to be implemented.
  • Reduced Time-to-Market: The reconfigurable nature of the FPGA allows for rapid prototyping and development.
  • Cost-Effectiveness: The FPGA provides a cost-effective solution for implementing custom hardware, especially for low to medium volume production.
  • Integrated Clock Management: The DCM simplifies clock design and ensures accurate timing.
  • Industrial Temperature Range: The device is suitable for use in harsh environments with a wide temperature range.

Additional Details

The XCV100-5TQ144I utilizes a segmented routing architecture to provide flexible interconnection between logic resources. The FPGA is configured using a configuration file, which is typically loaded from an external memory device. The device supports various configuration modes, including serial and parallel configuration. The XCV100-5TQ144I is supported by Xilinx's ISE (Integrated Software Environment) development tools, which provide a comprehensive suite of tools for designing, simulating, and implementing FPGA designs. The ISE tools include a schematic editor, HDL editor, synthesis tools, and place-and-route tools. This FPGA is often used in legacy systems and provides a reliable solution for many embedded applications.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Microchip Technology
IC FPGA 200 I/O 324CSBGA
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 324 CLBS, 80000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 197 I/O 381CABGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3539 $58.8475
60+ $1.9312 $115.8720
93+ $1.8711 $174.0123
128+ $1.8110 $231.8080
166+ $1.7498 $290.4668
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,170 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess