EN
  • EN
  • DE

XCV150-4PQG240I

Part No XCV150-4PQG240I
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Description Xilinx QFP-240
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Gates 164674
RoHS Compliant
Win Source Part Number 1159835-XCV150-4PQG240I
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCV150-4PQG240I CAD Model

Description

The XCV150-4PQG240I is a Field-Programmable Gate Array (FPGA) from Xilinx, belonging to the Virtex series. These FPGAs are designed for high-performance and high-density logic applications. The 'XCV' prefix denotes the Virtex family, and the subsequent numbers and letters specify the device's logic capacity, speed grade, package type, and temperature range.

Applications

  • Telecommunications: Used in networking equipment, base stations, and signal processing systems.
  • Data Processing: Employed in high-performance computing, servers, and data storage systems.
  • Industrial Control: Integrated into industrial automation systems, motor control, and robotics.
  • Aerospace and Defense: Utilized in avionics, radar systems, and military communication devices.
  • Medical Imaging: Used in medical imaging equipment, such as MRI and CT scanners.
  • Video Processing: Found in video encoders, decoders, and display systems.

Features

  • Configurable Logic Blocks (CLBs): Provides a high density of programmable logic resources.
  • Input/Output Blocks (IOBs): Offers flexible I/O capabilities for interfacing with external devices.
  • Embedded Memory: Includes on-chip RAM for data storage and processing.
  • Clock Management: Features dedicated clock management circuitry for precise timing control.
  • Advanced Packaging: Packaged in a PQFP (Plastic Quad Flat Pack) for surface mount assembly.
  • High-Speed Performance: Designed for high-speed operation, supporting demanding applications.
  • On-Chip Debugging: Supports on-chip debugging for easy verification and troubleshooting.

Benefits

  • Flexibility and Customization: Allows for flexible customization of logic functions to meet specific application requirements.
  • High Performance: Provides high-speed performance for demanding applications.
  • Reduced Time-to-Market: Enables rapid prototyping and development, reducing time-to-market.
  • Cost-Effective Solution: Offers a cost-effective solution for implementing complex logic functions.
  • Reconfigurability: Allows for easy modification and upgrade of logic functions in the field.

The XCV150-4PQG240I specifically indicates a Virtex device with approximately 150,000 system gates. The '-4' signifies the speed grade, with lower numbers generally indicating faster performance. The 'PQG240' describes the package type (PQFP) and pin count (240 pins). The 'I' denotes an industrial temperature range, allowing operation in harsh environments. These FPGAs are configured using a Hardware Description Language (HDL) such as VHDL or Verilog, and the design is implemented using Xilinx's development tools. Due to their flexibility and performance, Virtex FPGAs are well-suited for applications that require complex logic and high-speed processing.

You May Also Be Interested in

NEC
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Microchip Technology
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Xicor Inc.
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess