EN
  • EN
  • DE
  • IT

XC7A75T-L2CSG324E

Part No XC7A75T-L2CSG324E
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 210 I/O 324CSBGA / Artix-7 Field Programmable Gate Array (FPGA) IC 210 3870720 75520 324-LFBGA, CSPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer AMD Xilinx
Packaging Tray
Number of LABs/CLBs 5900
Number of Logic Elements/Cells 75520
Total RAM Bits 3870720
Number of I/O 210
Voltage - Supply 0.95V ~ 1.05V
Mounting Surface Mount
Temperature Range - Operating 0°C ~ 100°C (TJ)
Case / Package 324-LFBGA, CSPBGA
Supplier Device Package 324-CSPBGA (15x15)
Base Product Number XC7A75
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 126
Win Source Part Number 1318074-XC7A75T-L2CSG324E
Ultra Librarian 3D Model Ultra Librarian XC7A75T-L2CSG324E CAD Model

Description

The AMD Xilinx XC7A75T-L2CSG324E is an FPGA IC in the category of Embedded.

  • Total LABs/CLBs: 5900
  • Logic Elements/Cells: 75520
  • Total RAM bits: 3870720
  • Voltage Supply: 0.95V ~ 1.05V
  • Device Package: 324-CSPBGA (15x15)
  • Operating Temperature: 0°C to 100°C (TJ)
  • ROHS3 Compliance: Compliant
  • ECCN: 3A991D
  • Ideal For: Applications that require high performance and low power consumption.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Altera
IC FPGA 168 I/O 240QFP
Need more? Email Us
Microchip Technology
IC FPGA 81 I/O 100TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 146 I/O 208QFP
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1296 CLBS, 333000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 102 I/O 144TQFP
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $242.7175 $242.7175
2+ $217.6089 $435.2178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess