EN
  • EN
  • DE

XCKU5P-L1SFVB784I

Part No XCKU5P-L1SFVB784I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 304 I/O 784FCBGA / Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 304 41984000 474600 784-BFBGA, FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer AMD Xilinx
Packaging Tray
Number of LABs/CLBs 27120
Number of Logic Elements/Cells 474600
Total RAM Bits 41984000
Number of I/O 304
Voltage - Supply 0.698V ~ 0.876V
Mounting Surface Mount
Temperature Range - Operating -40°C ~ 100°C (TJ)
Case / Package 784-BFBGA, FCBGA
Supplier Device Package 784-FCBGA (23x23)
Base Product Number XCKU5
RoHS Status ROHS3 Compliant
MSL Level 4 (72 Hours)
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1318114-XCKU5P-L1SFVB784I
Ultra Librarian 3D Model Ultra Librarian XCKU5P-L1SFVB784I CAD Model

Description

The Xilinx Kintex UltraScale+ XCKU5P-L1SFVB784I is a high-performance FPGA (Field-Programmable Gate Array) designed for demanding applications requiring substantial logic density, high-speed connectivity, and low power consumption. Part of the Kintex UltraScale+ family, it offers a balance of performance, power efficiency, and cost, making it suitable for a wide range of industries.

Applications

  • Data Center: Used in high-performance computing (HPC) and data center acceleration for tasks such as machine learning, video transcoding, and network processing.
  • Wireless Communications: Employed in 5G wireless infrastructure for implementing complex signal processing algorithms and baseband processing.
  • Wired Communications: Integrated into high-speed networking equipment, such as switches and routers, for packet processing, traffic management, and network security.
  • Aerospace and Defense: Utilized in radar systems, electronic warfare systems, and signal intelligence for real-time signal processing and data analysis.
  • Medical Imaging: Applied in advanced medical imaging systems, such as MRI and CT scanners, for image reconstruction and processing.
  • Industrial Automation: Deployed in industrial control systems and machine vision applications for real-time decision making and automation.

Features

  • Logic Cells: Contains a high density of programmable logic cells, enabling the implementation of complex digital designs.
  • Block RAM: Offers a large amount of on-chip block RAM for high-speed data storage and retrieval, reducing the need for external memory.
  • DSP Slices: Includes numerous DSP slices for high-performance digital signal processing, including filtering, FFTs, and other mathematical operations.
  • High-Speed Transceivers: Equipped with high-speed serial transceivers supporting various protocols, such as PCIe Gen4, Ethernet, and DisplayPort, for fast data transfer.
  • Package: Available in a 784-pin ball grid array (SFVB784) package.
  • Operating Temperature: Industrial temperature range version, supporting -40°C to +100°C junction temperatures.
  • UltraScale+ Architecture: Built on the advanced UltraScale+ architecture, providing improved performance and power efficiency compared to previous generations.

Benefits

  • High Performance: Delivers high-speed performance for demanding applications due to its advanced architecture and high clock speeds.
  • Low Power Consumption: Optimized for low power operation, reducing overall system power requirements and enabling energy-efficient designs.
  • Flexibility: Allows for custom hardware implementation of algorithms and protocols, providing flexibility in design and enabling rapid prototyping.
  • Integration: Integrates multiple functions into a single device, reducing board space, BOM cost, and system complexity.
  • Scalability: Part of the Kintex UltraScale+ family, offering scalability to meet varying application requirements.
  • Security Features: Includes advanced security features, such as bitstream encryption and authentication, to protect against unauthorized access and tampering.

Additional Details

The XCKU5P-L1SFVB784I supports various I/O standards, including LVDS, LVTTL, and HSTL, enabling seamless integration with other system components. It is supported by Xilinx's Vivado Design Suite, providing a comprehensive development environment for design entry, simulation, and implementation. The Kintex UltraScale+ family is known for its robust performance and reliability, making the XCKU5P-L1SFVB784I a dependable solution for critical applications requiring high performance and low power consumption.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess