EN
  • EN
  • DE

XQ2V1000-4BGG575N

Part No XQ2V1000-4BGG575N
Manufacturer Xilinx Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842877-XQ2V1000-4BGG575N
Ultra Librarian 3D Model Ultra Librarian XQ2V1000-4BGG575N CAD Model

Description

The XQ2V1000-4BGG575N is a radiation-hardened Virtex-II FPGA from Xilinx, designed specifically for space and high-reliability applications. This FPGA offers a blend of high performance, radiation tolerance, and advanced features, making it suitable for mission-critical systems in harsh environments.

Applications:

  • Spacecraft Onboard Processing: Used for data processing, signal processing, and control systems in satellites and spacecraft.
  • Avionics Systems: Employed in avionics applications requiring high reliability and radiation tolerance.
  • High-Altitude Applications: Suitable for applications operating at high altitudes, where radiation levels are elevated.
  • Military and Defense Systems: Used in military applications requiring radiation-hardened components.
  • Particle Physics Experiments: Employed in high-energy physics experiments where radiation tolerance is crucial.

Features:

  • Radiation Hardened: Designed to withstand high levels of radiation, ensuring reliable operation in space environments.
  • Virtex-II Architecture: Based on the Xilinx Virtex-II FPGA architecture, offering high performance and flexibility.
  • Configurable Logic Blocks (CLBs): Contains a large number of CLBs for implementing complex logic functions.
  • Block RAM: Includes on-chip block RAM for high-speed data storage.
  • Digital Clock Managers (DCMs): Provides DCMs for clock management and frequency synthesis.
  • BGG575 Package: Packaged in a BGG575 (Ball Grid Array) package for surface mount assembly.

Benefits:

  • High Reliability: Ensures reliable operation in harsh environments with high radiation levels.
  • High Performance: Offers high-speed performance for demanding applications.
  • Flexibility: Provides a flexible platform for implementing custom logic functions.
  • Reduced System Cost: Integrates multiple functions into a single device, reducing overall system cost.
  • Long-Term Availability: Designed for long-term availability, ensuring support for long-duration missions.

Additional Details:

The XQ2V1000-4BGG575N has the equivalent of 1,000,000 system gates. The package is a 575-ball BGA. The supply voltage is 1.5V/2.5V. It features total ionizing dose (TID) tolerance up to a specific level (consult datasheet). The device also offers single event latch-up (SEL) immunity. The operating temperature ranges from -55°C to +125°C. The device uses Static RAM (SRAM) configuration memory which is loaded externally. It features a variety of I/O standards and interfaces.

You May Also Be Interested in

Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess