EN
  • EN
  • DE

X9556WV-06-N0V01

Part No X9556WV-06-N0V01
Manufacturer XKB Connection
Catalog Terminals - Wire to Board Connectors
Description Connector Header 6 position 2.54mm Pitch 3A Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Through Hole,P=2.54mm
Contact Material Brass
Flame Retardant Rating UL94V-0
Number of Rows 1
Mounting Type Through Hole
Number of Pins 6P
Operating Temperature -25℃~+85℃
Plastic Material PA66
Pitch 2.54mm
Number of PINs Per Row 6
Current Rating 3A
Contact Plating Tin
Voltage Rating (Max) 250V
Pin Structure 1x6P
Ultra Librarian 3D Model Ultra Librarian X9556WV-06-N0V01 CAD Model

Description

Product Overview

The 0402HS-3N3EJTS surface mount inductor is designed to provide optimal performance in RF and high-frequency applications. Its tiny 0402 package is ideal for compact electronic designs.

Features and Benefits

  • Provides stable inductance in demanding environments.
  • High Q-factor for optimal signal integrity.
  • Space-saving design for compact electronic devices.
  • Low DC resistance enhances energy efficiency.

Applications and Projects

  • High-frequency communication equipment.
  • Consumer electronics like smartphones and laptops.
  • Internet of Things (IoT) devices.
  • Aerospace and defense communication systems.

This component is tailored for developers aiming to enhance circuit performance without compromising on space.

You May Also Be Interested in

Zhejiang Hongxing Electrical Co., Ltd
Connector Header 4 position 2.5mm Pitch Through Hole
Lowest to $0.0247
Megastar
Connector Header 2 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0115
Shenzhen Xunda Technology Co., Ltd.
Connector Header 14 position 2.54mm Pitch 3A Right Angle -25℃~+85℃
Lowest to $0.1025
XKB Connection
Connector Header 2 position 2.54mm Pitch 3A Through Hole
Lowest to $0.0264
Shenzhen Huacan Tianlu Electronics Co., Ltd.
Connector Header 10 position 2.54mm Pitch 4A Through Hole -25℃~+85℃
Lowest to $0.1223
Xiamen Xin Yi Precision Electronics Co., Ltd.
Connector Header 8 position 3.96mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.1495
Megastar
Connector Header 2 position 1mm Pitch 1A Surface Mount,Vertical
Lowest to $0.0603
Megastar
Connector Header 6 position 3mm Pitch 5A Right Angle -25℃~+85℃
Lowest to $0.1819
DEALON Precision Industry Co., Ltd
Connector Header 8 position 2mm Pitch Surface Mount,Vertical
Lowest to $0.2175

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3269 $50.6695
375+ $0.2682 $100.5750
580+ $0.2598 $150.6840
800+ $0.2515 $201.2000
1,030+ $0.2431 $250.3930
1,380+ $0.2179 $300.7020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 445 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess