EN
  • EN
  • DE

XS1-L02A-QF124-C5-THS

Part No XS1-L02A-QF124-C5-THS
Manufacturer XMOS
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB SRAM 124QFN / XCore XS1 Microcontroller IC 32-Bit Dual-Core 500MIPS 128KB (32K x 32) SRAM 124-QFN DualRow (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr XMOS
Series XS1
Package Tray
Core Processor XCore
Core Size 32-Bit Dual-Core
Speed 500MIPS
Connectivity Configurable
Number of I/O 84
Program Memory Size 128KB (32K x 32)
Program Memory Type SRAM
Voltage - Supply (Vcc/Vdd) 0.95V ~ 3.6V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 124-TFQFN Dual Rows, Exposed Pad
Supplier Device Package 124-QFN DualRow (10x10)
Base Product Number XS1-L02
Standard Package 184
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
California Prop 65 Warning Information
Win Source Part Number 1337336-XS1-L02A-QF124-C5-THS
Ultra Librarian 3D Model Ultra Librarian XS1-L02A-QF124-C5-THS CAD Model

Description

The XMOS XS1-L02A-QF124-C5-THS integrated circuit is an embedded microcontroller that operates at a speed of 500MIPS.

  • Core Processor: XS1
  • Core Size: 32-Bit Dual-Core
  • Speed: 500MIPS
  • Connectivity: Ethernet
  • Peripherals: POR, WDT
  • Number of I/O: 84
  • Program Memory Size: -
  • RAM Size: -
  • Data Converters: A/D, D/A
  • Voltage - Supply: 1.08 V ~ 1.15 V
  • Mounting Type: Surface Mount
  • Package / Case: 124-TFQFN Dual Rows, Exposed Pad
  • Operating Temperature: 0°C ~ 70°C (TA)

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess