EN
  • EN
  • DE

121KD20

Part No 121KD20
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV DISC 20MM, 120V 6.5KA, BULK / 120 V 6.5 kA Varistor 1 Circuit Through Hole Disc 20mm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr YAGEO
Series 20D
Package Bulk
Product Status Active
Maximum AC Volts 75 V
Maximum DC Volts 100 V
Varistor Voltage (Min) 108 V
Varistor Voltage (Typ) 120 V
Varistor Voltage (Max) 132 V
Current - Surge 6.5 kA
Energy 55J
Number of Circuits 1
Capacitance @ Frequency 3300 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Features -
Mounting Type Through Hole
Package / Case Disc 20mm
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 1360993-121KD20
Ultra Librarian 3D Model Ultra Librarian 121KD20 CAD Model

Description

The YAGEO 20D Disc 20mm Varistor is a circuit protection component used in transient voltage suppression applications.

  • Temperature Range: -40°C to 105°C
  • Maximum AC Voltage: 75V
  • Maximum DC Voltage: 100V
  • Varistor Voltage: 108V to 132V
  • Surge Current: 6.5kA
  • Energy Rating: 55J
  • Mounting Type: Through-Hole
  • Package: Bulk
  • Series: YAGEO
  • Product Status: Active

You May Also Be Interested in

Yageo
VARISTOR 12V 10A 0402
Lowest to $0.0143
Eaton Bussmann
VARISTOR 22V 30A 0603
Lowest to $0.1746
Bourns Inc.
Lowest to $0.0403
Bourns Inc.
Lowest to $0.0277
Micro Commercial Co
VARISTOR 1004
Lowest to $0.3269
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3965
EPCOS (TDK)
VARISTOR 56V 1KA 2220
Lowest to $11.4253
Bourns Inc.
VARISTOR 510V 2.5KA DISC 10MM
Lowest to $0.5571
Vishay
VARISTOR 8.2V 30A 0603
Lowest to $0.2488

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
380+ $0.1326 $50.3880
810+ $0.1241 $100.5210
1,255+ $0.1198 $150.3490
1,800+ $0.1113 $200.3400
2,340+ $0.1070 $250.3800
2,925+ $0.1027 $300.3975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 380 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess