EN
  • EN
  • DE

220KD07-TR

Part No 220KD07-TR
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV DISC 7MM, 22V 250A, REEL 14" / 22 V 250 A Varistor 1 Circuit Through Hole Disc 7mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Varistors, MOVs
Mfr YAGEO
Series 07D
Package Tape & Reel (TR),Cut Tape (CT)
Maximum AC Volts 14 V
Maximum DC Volts 18 V
Varistor Voltage (Min) 19.5 V
Varistor Voltage (Typ) 22 V
Varistor Voltage (Max) 26 V
Current - Surge 250 A
Energy 2.4J
Number of Circuits 1
Capacitance @ Frequency 2300 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Through Hole
Package / Case Disc 7mm
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Other Names 220KD07,YAG6720TR,YAG6720CT
Standard Package 2,000
Win Source Part Number 1168495-220KD07-TR
Ultra Librarian 3D Model Ultra Librarian 220KD07-TR CAD Model

Description

The 07D series of varistors from YAGEO are circuit protection devices with a varistor voltage range of 19.5V to 26V.

  • Varistor Voltage Range: 19.5V to 26V
  • Capacitance: 2300pF @ 1kHz
  • Surge Current: 250A
  • Package/Case: Disc 7mm
  • Mounting Type: Through-Hole
  • Maximum AC Voltage: 14V
  • Maximum DC Voltage: 18V
  • Energy Rating: 2.4J
  • Operating Temperature Range: -40°C to 105°C
  • Alternative Parts: 220KD07TR

You May Also Be Interested in

AVX Corporation
VARISTOR 20A 0612
Need more? Email Us
EPCOS (TDK)
VARISTOR 56V 1KA 2220
Lowest to $11.4253
AVX Corporation
VARISTOR 8.5V 30A 0603
Need more? Email Us
Bourns Inc.
Lowest to $0.0647
Bourns Inc.
VARISTOR 470V 2.5KA DISC 10MM
Lowest to $0.2895
Wurth Electronics Inc
HIGH SURGE 2220 SMD VARISTOR | VARISTOR 47V 1.2KA 2220
Lowest to $1.0430
Littelfuse Inc.
VARISTOR 680V 10KA DISC 20MM
Lowest to $1.8761
Bourns Inc.
VARISTOR 120V 1.2KA DISC 7MM
Lowest to $0.0474
Bourns Inc.
VARISTOR 39V 1KA DISC 14MM
Lowest to $0.9577

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess