EN
  • EN
  • DE

AC0201KRX7R8BB102

Part No AC0201KRX7R8BB102
Manufacturer Yageo
Catalog Ceramic Capacitors
Description CAP CER 1000PF 25V X7R 0201 / 1000 pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Ceramic Capacitors
Mfr YAGEO
Series AC
Package Tape & Reel
Product Status Active
Capacitance 1000 pF
Tolerance ±10%
Voltage - Rated 25V
Temperature Coefficient X7R
Temperature Range - Operating -55°C ~ 125°C
Features -
Ratings AEC-Q200
Applications Automotive
Failure Rate -
Mounting Type Surface Mount, MLCC
Package / Case 0201 (0603 Metric)
Size / Dimension 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max) -
Thickness (Max) 0.013" (0.33mm)
Lead Spacing -
Lead Style -
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Win Source Part Number 1359412-AC0201KRX7R8BB102
Ultra Librarian 3D Model Ultra Librarian AC0201KRX7R8BB102 CAD Model

Description

The YAGEO 1359412-AC0201KRX7R8BB102 is a ceramic capacitor with a capacitance of 1000 pF and a voltage rating of 25V. It is a surface mount capacitor with a package size of 0201 (0603 metric).

  • Capacitance: 1000 pF
  • Voltage Rating: 25V
  • Mounting Type: Surface Mount
  • Package Size: 0201 (0603 metric)
  • Series: AC
  • Packaging: Tape and Reel
  • Temperature Coefficient: X7R
  • Temperature Range: -55°C to 125°C
  • Automotive Grade: Yes
  • AEC-Q200: Rated
  • REACH: Unaffected
  • ECCN: EAR99
  • Manufacturer: YAGEO

You May Also Be Interested in

Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Kemet
CAP CER 0603 1NF 16V X7R 5%
Lowest to $0.0219
TDK Corporation
CAP CER 500PF 10KV Y5P DISK
Need more? Email Us
Samsung
CAP CER 2.2UF 50V X7R 0805
Lowest to $0.0815
TDK Corporation
CAP CER 200PF 20KV Z5T DISK
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP CER 0.1UF 50V 10% RADIAL
Lowest to $0.5821
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
Walsin Technology Corporation
CAP CER 10000PF 200V X7R 1206
Lowest to $0.0213

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
11,365+ $0.0044 $50.0060
27,780+ $0.0036 $100.0080
42,860+ $0.0035 $150.0100
58,825+ $0.0034 $200.0050
75,760+ $0.0033 $250.0080
103,450+ $0.0029 $300.0050
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,670 pieces
MOQ: 11365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess