EN
  • EN
  • DE

AF124-JR-071KL

Part No AF124-JR-071KL
Manufacturer Yageo
Catalog Resistor Networks, Arrays
Description RES ARRAY 4 RES 1K OHM 0804
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Estimated Pruduction Lead Time 19 Weeks
Features 1k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals
Manufacturer Yageo
Series AF124
Package Reel - TR
Operating Temperature Range -55°C ~ 155°C
Mounting Surface Mount
Package 0804, Convex, Long Side Terminals
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0020
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860674-AF124-JR-071KL
Ultra Librarian 3D Model Ultra Librarian AF124-JR-071KL CAD Model

Description

The Yageo AF124 series resistor network/array is a set of four isolated resistors with 1k Ohm resistance and a power rating of 62.5mW per element.

  • Resistance: 1k Ohm
  • Power Rating: 62.5mW per element
  • Temperature Range: -55°C to 155°C
  • Tolerance: ±5%
  • Package: 0804, convex, long side terminal design
  • Mounting: Surface mount
  • Packaging: Reel - TR
  • Temperature Coefficient: ±200ppm/°C
  • Category: Resistors
  • Supply and Demand Status: Limited
  • Quantity per Package: 10,000 pieces
  • MSL Level: 1 (unlimited)
  • Estimated Production Lead Time: 19 weeks
  • REACH: Unaffected
  • HTSUS: 8533.21.0020

You May Also Be Interested in

Vishay
RES ARRAY 2 RES MULT OHM 0606
Need more? Email Us
Panasonic
RES ARRAY 4 RES 1.5 OHM 0804
Need more? Email Us
Bourns Inc.
RES ARRAY 3 RES 6.8K OHM 6SIP
Need more? Email Us
CTS Resistor Products
RES ARRAY 8 RES 10K OHM 1506
Need more? Email Us
CTS Resistor Products
RES ARRAY 8 RES 22 OHM 2506
Need more? Email Us
Vishay
MPMA 1K 5K 0.1%ABS 0.05%RATIO T5
Need more? Email Us
Panasonic
RES ARRAY 4 RES 680 OHM 1206
Need more? Email Us
Panasonic
RES ARRAY 8 RES 82 OHM 1506
Need more? Email Us
Vishay
NOMC 16P ISO 100K 1%ABS 0.5%RATI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3,790+ $0.0152 $57.6080
9,175+ $0.0126 $115.6050
14,290+ $0.0122 $174.3380
19,610+ $0.0118 $231.3980
25,255+ $0.0115 $290.4325
34,095+ $0.0102 $347.7690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,580 pieces
MOQ: 3790 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess