EN
  • EN
  • DE

ATV321CR-074DBL

Part No ATV321CR-074DBL
Manufacturer Yageo
Catalog Attenuators
Description RESISTOR CHIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr YAGEO
Series ATV321
Package Tape & Reel
Product Status Active
Attenuation Value 4dB
Frequency Range 0 Hz ~ 2.5 GHz
Power (Watts) 40mW
Impedance 50 Ohms
Package / Case 0404 (1010 Metric), Concave
Standard Package 10,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8533.21.0030
Win Source Part Number 64705-ATV321CR-074DBL
Ultra Librarian 3D Model Ultra Librarian ATV321CR-074DBL CAD Model

Description

Product Overview

The ATV321CR-074DBL is a state-of-the-art variable frequency drive offering unparalleled reliability and performance. Its modular design allows for easy integration into existing systems, making it ideal for various industrial sectors.

Features and Benefits

  • Modular Design: Allows adaptation to specific requirement without extra complexity.
  • User-Friendly Interface: Simplifies the operation and monitoring process, reducing setup time.
  • Advanced Protection: Provides safety features to ensure long-lasting performance.
  • Customization Options: Offers flexibility in configuration to meet specific application needs.

Applications

  • Textile Machinery
  • Food Processing Equipment
  • Water Treatment Systems
  • Variable Torque Loads

You May Also Be Interested in

MACOM Technology Solutions
Lowest to $34.1545
Mini-Circuits
4 DB SMT FIXED ATT, DC 8000 MHZ
Lowest to $7.7316
Analog Devices Inc.
RF ATTENUATOR 31.5DB DIE
Lowest to $280.0629
Analog Devices Inc.
RF ATTENUATOR 15DB 50OHM 16VFQFN
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
Mini-Circuits
31.5 DB SMT DIGITAL STEP ATTENUA
Lowest to $8.4947
Analog Devices Inc.
RF ATTENUATOR 1DB-31DB 24VFQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess