EN
  • EN
  • DE

BKN25SP010L-5

Part No BKN25SP010L-5
Manufacturer Yageo
Catalog Custom Parts (B - D)
Description Thermistor NTC 10Ohm 15% 2-Pin Radial Leaded Bulk
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1137577-BKN25SP010L-5
Categories Custom Parts
Manufacturer Yageo
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BKN25SP010L-5 CAD Model

Description

The BKN25SP010L-5 is a common mode choke manufactured by Yageo. Common mode chokes are used to suppress common-mode noise in electronic circuits. Common-mode noise is unwanted electrical noise that appears simultaneously on multiple wires with respect to ground.

Applications

  • USB Ports: Filtering common-mode noise on USB data lines to ensure signal integrity and prevent interference.
  • Ethernet Ports: Suppressing common-mode noise on Ethernet cables to improve network performance and reduce electromagnetic interference (EMI).
  • Power Lines: Filtering common-mode noise on AC or DC power lines to protect sensitive electronic equipment from voltage spikes and surges.
  • Audio Circuits: Reducing common-mode noise in audio amplifiers and signal processing circuits to improve audio quality.
  • Video Circuits: Filtering common-mode noise in video transmission lines to enhance image clarity and reduce distortion.
  • Automotive Electronics: Used in automotive communication buses (e.g., CAN bus) to reduce EMI and ensure reliable data transmission.

Features

  • Common Mode Choke: Designed to attenuate common-mode noise while allowing differential signals to pass through with minimal attenuation.
  • High Common Mode Impedance: Offers high impedance to common-mode currents, effectively blocking common-mode noise. (Specific impedance value would need to be confirmed via datasheet)
  • Low Differential Mode Impedance: Presents low impedance to differential signals, ensuring minimal signal distortion and attenuation. (Specific impedance value would need to be confirmed via datasheet)
  • Compact Size: Available in a small surface-mount package for space-constrained applications.
  • High Current Capacity: Capable of handling high current levels without saturation or performance degradation. (Specific current rating would need to be confirmed via datasheet)
  • Wide Frequency Range: Operates effectively over a wide frequency range, providing noise suppression across various frequency bands.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Noise Suppression: Effectively suppresses common-mode noise, improving signal integrity and reducing EMI.
  • Improved Signal Quality: Enhances the quality of signals by reducing noise and interference.
  • Increased Reliability: Protects sensitive electronic equipment from voltage spikes and surges.
  • Compliance with Regulatory Standards: Helps electronic devices meet regulatory standards for EMI and EMC compliance.
  • Space Savings: Compact size allows for integration into small and densely populated circuit boards.
  • Cost-Effective Solution: Provides a cost-effective solution for common-mode noise suppression in electronic circuits.

Additional Details

The BKN25SP010L-5's specific inductance, DC resistance, and rated current are important parameters to consider for selecting the appropriate choke for a given application. Designers should consult the Yageo datasheet to ensure that the choke meets the requirements of their specific application. Common mode chokes are essential components for ensuring the reliable operation of electronic devices in noisy environments.

You May Also Be Interested in

Dell
Need more? Email Us
EPCOS (TDK)
NTC THERMISTOR 0603 100K J60 B-4 / NTC Thermistor 100k 0603 (1608 Metric)
Lowest to $0.0974
Nexperia USA Inc.
DIODE ZENER 20V 550MW SOD323F / Zener Diode 20 V 550 mW ±5% Surface Mount SOD-323F
Lowest to $0.2911
Toshiba Semiconductor and Storage
ESD protection diode (standard type, single)
Lowest to $0.0240
Diodes Incorporated
DIODE ZENER 15V 350MW SOD523 / Zener Diode 15 V 350 mW ±2% Surface Mount SOD-523
Lowest to $0.1367
EPCOS (TDK)
Lowest to $5.8755
dioo
DQFN-16 Audio Interface ICs ROHS
Lowest to $0.5738
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
TDK Corporation
Lowest to $0.0750

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess